EN
  • EN
  • DE

MKE14Z256VLL7

Part No MKE14Z256VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 72MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 34K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKE14Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927229-MKE14Z256VLL7
Ultra Librarian 3D Model Ultra Librarian MKE14Z256VLL7 CAD Model

Description

Introducing the NXP MKE14Z256VLL7 Microcontroller

The NXP MKE14Z256VLL7 is a cutting-edge microcontroller designed for automotive and industrial applications demanding high reliability and performance. As part of the Kinetis E series, this microcontroller is built on the ARM Cortex-M0+ processor, which delivers efficient processing capabilities while maintaining low power consumption.

Key Features

  • Core: ARM Cortex-M0+ processor running at up to 72 MHz, offering a balanced blend of control performance and power efficiency.
  • Memory: Comes with 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple SPI, I2C, and UART interfaces, enabling seamless connectivity with other components and systems.
  • Robust Timers: Features an array of timers including a 6-channel FlexTimer for PWM generation, a Real-Time Clock, and Periodic Interrupt Timers, facilitating precise timing and control tasks.
  • Analog Modules: Equipped with high-resolution Analog-to-Digital Converters (ADCs) and a Digital-to-Analog Converter (DAC) for accurate analog signal processing.
  • Voltage Range: Operates within a wide voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Package: Available in a 100-pin LQFP package, ensuring compatibility with standard PCB layouts and facilitating easy integration into system designs.

Advanced Security and Safety

The MKE14Z256VLL7 is equipped with features that ensure secure operation and system integrity. With its built-in Cyclic Redundancy Check (CRC) engine for memory integrity verification and an external watchdog monitor for system recovery, this microcontroller is engineered to meet the stringent requirements of safety-critical applications.

Target Applications

With its robust feature set, the MKE14Z256VLL7 is ideal for a wide range of applications, including automotive control systems, industrial automation, motor control, and consumer electronics where reliability and efficiency are paramount.

Whether you're developing the next generation of automotive subsystems or designing a sophisticated industrial control solution, the NXP MKE14Z256VLL7 microcontroller is an excellent choice that offers the performance, connectivity, and reliability required to meet the demands of your innovative applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0116 $54.0696
14+ $7.3941 $103.5174
21+ $7.1631 $150.4251
29+ $6.9320 $201.0280
38+ $6.7009 $254.6342
50+ $6.0078 $300.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess