EN
  • EN
  • DE
  • IT

MKE15Z128VLH7

Part No MKE15Z128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Number of I/O 58
Family Name MKE15Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935316064557, Q10563597
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851211-MKE15Z128VLH7
Ultra Librarian 3D Model Ultra Librarian MKE15Z128VLH7 CAD Model

Description

The NXP MKE15Z128VLH7 is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the KE1xZ family, which is built on the Arm® Cortex®-M0+ core, offering a perfect blend of energy efficiency and processing power.

Key Features

  • CPU: Arm® Cortex®-M0+ processor running at up to 72 MHz, providing a balance between performance and power consumption.
  • Memory: Comes with 128 KB of flash memory and 16 KB of SRAM, enabling complex applications and software stacks.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces, along with a CAN module for automotive network requirements.
  • Analog Modules: Features several high-quality analog modules including 12-bit ADCs, high-speed comparators, and DACs, making it ideal for sensor interfacing and control applications.
  • Timers: Equipped with multiple timing and control units like PWMs, motor control timers, and real-time timers to handle a wide range of timing tasks.
  • Security: Embedded with security features that provide secure boot, secure key storage, and cryptographic acceleration, ensuring system integrity and protecting against unauthorized access.
  • Temperature Range: Operates within an extended temperature range, suitable for harsh environments found in automotive and industrial settings.
  • Packages: Available in a variety of packages, including LQFP, which allows for flexible PCB design and easy integration into existing systems.

Applications

The MKE15Z128VLH7 is designed to cater to a wide array of applications, particularly in the automotive sector, such as body electronics, sensor fusion, and motor control systems. Its robust set of features also makes it a prime choice for industrial automation, including IoT endpoints, energy management, and safety-critical systems.

Conclusion

Overall, the NXP MKE15Z128VLH7 is a powerful microcontroller that offers a rich set of features to developers looking to create sophisticated and reliable systems. With its strong focus on security, connectivity, and performance, this MCU stands out as an excellent choice for next-generation automotive and industrial applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6139 $50.7529
27+ $3.7858 $102.2166
41+ $3.6675 $150.3675
57+ $3.5492 $202.3044
73+ $3.4309 $250.4557
98+ $3.0760 $301.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess