EN
  • EN
  • DE

MKE16F256VLH16

Part No MKE16F256VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F Kinetis KE1xF Microcontroller IC 32-Bit Single-Core 168MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKE16F256
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341541-MKE16F256VLH16
Ultra Librarian 3D Model Ultra Librarian MKE16F256VLH16 CAD Model

Description

Product Overview: NXP MKE16F256VLH16 Microcontroller

The NXP MKE16F256VLH16 is a highly capable microcontroller that is part of the Kinetis E series focusing on robust performance for automotive and industrial applications. This microcontroller is designed to operate in challenging environments, providing reliable performance with its ARM Cortex-M4 core running at up to 72 MHz.

Key Features

  • CPU: ARM Cortex-M4 running at up to 72 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: Comes equipped with 256 KB of flash memory and 32 KB of SRAM, facilitating complex applications and data storage without the need for external memory components.
  • Communication Interfaces: Offers a range of communication options including multiple SPI, I2C, and UART interfaces, along with a CAN bus for automotive applications.
  • Analog Features: Features multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.
  • Timers: Includes a variety of timers such as PWM, general-purpose, and real-time clock for accurate timing and control operations.
  • Temperature Range: Operates within an extended temperature range from -40°C to +105°C, making it suitable for harsh environments.
  • Package: Available in a 64-pin LQFP package, ensuring a compact footprint for space-constrained applications.
  • Security and Reliability: Features include a Memory Protection Unit (MPU), a Secure Digital Host Controller (SDHC), and a Cryptographic Services Engine (CSE) to ensure secure data handling and operation.

Applications

The MKE16F256VLH16 microcontroller is ideal for a wide range of applications, particularly in the automotive sector, including body electronics, sensor fusion, motor control systems, and various industrial control systems. Its robust design and comprehensive feature set also make it suitable for smart home devices, healthcare equipment, and energy management solutions.

With its integration capabilities, developers can create sophisticated systems that require real-time control, connectivity, and enhanced security without compromising on performance. The NXP MKE16F256VLH16 is a testament to NXP's commitment to providing advanced microcontroller solutions for the ever-evolving needs of the automotive and industrial markets.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8626 $54.3130
12+ $8.9129 $106.9548
18+ $8.6344 $155.4192
24+ $8.3559 $200.5416
31+ $8.0773 $250.3963
42+ $7.2418 $304.1556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess