EN
  • EN
  • DE

MKL02Z16VFK4

Part No MKL02Z16VFK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 24QFN / MCU 32-bit ARM Cortex M0+ RISC 16KB Flash 3.3V 24-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL02
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 788926-MKL02Z16VFK4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL02Z16
Introduction Date July 10, 2013
ECCN 3A991.a.2
Country of Origin China , Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL02Z16VFK4 CAD Model

Description

Product Overview: NXP MKL02Z16VFK4 Microcontroller

The NXP MKL02Z16VFK4 is a feature-rich microcontroller designed for smart energy, industrial, and consumer applications. As a member of the Kinetis L series, this device is built on the ARM Cortex-M0+ processor, offering users an excellent balance of energy efficiency and processing power. The MKL02Z16VFK4 operates at a maximum frequency of 48 MHz, providing a cost-effective solution for applications requiring low power consumption without sacrificing performance.

With 16 KB of flash memory and 2 KB of RAM, this microcontroller can handle a variety of tasks and is suitable for applications with moderate firmware size. The MKL02Z16VFK4 also features a range of peripherals including multiple GPIOs, I2C, SPI, and UART interfaces, allowing for easy integration with sensors, actuators, and other components in complex embedded systems.

The device is housed in a compact 24-pin QFN package, making it ideal for space-constrained applications. Its wide operating voltage range of 1.71V to 3.6V provides flexibility in power supply design, and its low-power modes enable battery-powered applications to maximize battery life. The MKL02Z16VFK4 also includes robust safety features such as a watchdog timer, CRC, and an independent clock source to ensure reliable operation.

Developers can take advantage of the comprehensive development tools and software support provided by NXP, including the MCUXpresso SDK, IDE, and Config Tools. These tools help accelerate product development from initial prototyping to final production. Additionally, the MKL02Z16VFK4 is supported by a wide range of third-party development tools and real-time operating systems (RTOS), offering developers the flexibility to choose the best tools for their specific application needs.

In summary, the NXP MKL02Z16VFK4 microcontroller is a versatile and efficient solution for a multitude of low-power applications. Its combination of processing power, memory, and peripherals, packaged in a small form factor, makes it an excellent choice for designers looking to create compact, energy-efficient products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4007 $50.4147
51+ $1.9698 $100.4598
79+ $1.9083 $150.7557
109+ $1.8467 $201.2903
141+ $1.7852 $251.7132
188+ $1.6005 $300.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess