EN
  • EN
  • DE

PIC32MX230F256B-I/SS

Part No PIC32MX230F256B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MX230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889845-PIC32MX230F256B-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F256B-I/SS CAD Model

Description

Microchip Technology's PIC32MX230F256B-I/SS Microcontroller

The PIC32MX230F256B-I/SS is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require a perfect balance between power efficiency and processing capability. This microcontroller is part of the PIC32MX family, which is renowned for its rich feature set and flexibility, making it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • Core: The PIC32MX230F256B-I/SS is built around the MIPS M4K Core, which operates at up to 50 MHz, delivering the computational power necessary for demanding tasks.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital I/O: The device features up to 35 general-purpose I/O pins, providing flexibility for interfacing with a wide range of peripherals and sensors.
  • Analog Features: It includes a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, along with two comparators, enabling precise analog signal monitoring and control.
  • Communication Peripherals: This microcontroller supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into complex systems.
  • Timers and PWM: It is equipped with multiple 16-bit timers, as well as a 5-channel hardware PWM, which is essential for motor control and other timing-critical applications.
  • USB Connectivity: With a USB 2.0-compliant full-speed interface, this microcontroller can communicate with computers and other USB devices, enhancing its versatility.
  • Robust Design: The PIC32MX230F256B-I/SS operates within the industrial temperature range of -40°C to +85°C and comes in a space-saving 28-pin SSOP package.

Applications:

The versatile nature of the PIC32MX230F256B-I/SS makes it suitable for a variety of applications, including:

  • Industrial automation and control
  • Smart sensors and IoT devices
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Home automation

With its powerful core, extensive memory, and comprehensive set of peripherals, the PIC32MX230F256B-I/SS by Microchip Technology is a robust microcontroller that can meet the needs of complex and sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess