EN
  • EN
  • DE

PIC16C620AT-04I/SS

Part No PIC16C620AT-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16C620A
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806569-PIC16C620AT-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C620AT-04I/SS CAD Model

Description

Microchip Technology's PIC16C620AT-04I/SS Microcontroller

The PIC16C620AT-04I/SS is a high-performance, CMOS fully-static, 8-bit microcontroller packed with Microchip Technology's innovative PIC architecture. This microcontroller is designed to handle a wide range of applications in various fields such as consumer electronics, automotive industries, and industrial control systems. With its low-power consumption and a wide array of built-in features, the PIC16C620AT-04I/SS is an ideal choice for designers looking for a reliable and versatile microcontroller.

At the heart of the PIC16C620AT-04I/SS lies a powerful processor capable of executing most instructions in just 200 nanoseconds at a clock speed of 20 MHz. It comes with 1.75KB of on-board program memory and 96 bytes of RAM, providing sufficient space for robust applications. The device operates at a voltage range of 4.5V to 5.5V, making it suitable for various power environments.

One of the standout features of the PIC16C620AT-04I/SS is its I/O versatility. It offers 13 I/O pins, which can be configured for various uses, such as digital input/output or analog sensing, giving developers the flexibility to connect a wide range of peripherals. Additionally, this microcontroller includes an 8-bit timer and a Watchdog Timer, which help in managing time-critical tasks and system integrity, respectively.

For enhanced data integrity, the PIC16C620AT-04I/SS is equipped with onboard EEPROM, which provides non-volatile memory storage. This ensures that critical data is preserved even when the power is turned off. The device also features power-saving modes like 'Sleep' mode, which significantly reduces power consumption when the microcontroller is not in active use.

The SSOP (Shrink Small Outline Package) form factor of the PIC16C620AT-04I/SS, denoted by the 'SS' suffix in its part number, allows for a compact design, making it suitable for space-constrained applications. Moreover, the industrial temperature range, denoted by the 'I' in its part number, ensures reliable operation under varying temperature conditions, typically from -40°C to +85°C.

Overall, the PIC16C620AT-04I/SS by Microchip Technology is a robust and flexible microcontroller solution that offers a perfect blend of performance, power efficiency, and reliability for a wide range of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess