EN
  • EN
  • DE

MC9S08LC36LH

Part No MC9S08LC36LH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 36KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 36KB (36K x 8)
Program Memory Type FLASH
Date RAM Size 2.5K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 2x12b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08LC36
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220471-MC9S08LC36LH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LC36LH CAD Model

Description

Product Overview: NXP MC9S08LC36LH

The NXP MC9S08LC36LH is a highly integrated and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This powerful microcontroller is part of NXP's S08 family, known for its robust architecture and efficient performance.

Key Features

  • Core: The MC9S08LC36LH is built around an 8-bit S08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz, delivering the processing power necessary for complex control tasks.
  • Memory: It comes equipped with 36 KB of on-chip flash memory, allowing ample space for application code storage, and 2 KB of RAM for efficient data handling.
  • Advanced Timer: The device features a range of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module that offers precision timing for complex tasks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC provides accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition applications.
  • Communication Interfaces: Multiple communication interfaces, including I2C, SPI, and SCI (UART), allow for versatile connectivity options with other devices and peripherals.
  • Low Power: The microcontroller is designed for low-power operation, featuring several power-saving modes to reduce energy consumption in battery-powered applications.
  • Package: The MC9S08LC36LH is available in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O pins for interfacing with external components.

Applications

The MC9S08LC36LH is a versatile microcontroller that can be used in a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Healthcare devices

With its robust feature set and flexible design, the NXP MC9S08LC36LH microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess