EN
  • EN
  • DE

MKL04Z8VLC4R

Part No MKL04Z8VLC4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32LQFP / ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MKL04Z8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935312403528,2156-MKL04Z8VLC4R,NXPNXPMKL04Z8VLC4R
Standard Package 2,000
Win Source Part Number 1316810-MKL04Z8VLC4R
Ultra Librarian 3D Model Ultra Librarian MKL04Z8VLC4R CAD Model

Description

The NXP MKL04Z8VLC4R is a versatile and powerful microcontroller that belongs to the Kinetis L series, designed for low-power applications. This 32-bit MCU is built on the ARM Cortex-M0+ processor, which delivers efficient performance with a focus on energy conservation, making it ideal for portable and battery-powered devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU operating at up to 48MHz
  • Memory: 8KB of flash memory and 4KB of RAM provide ample space for code and data storage
  • Power Efficiency: Multiple power modes including very low power run, low power wait, and stop modes to conserve energy
  • Communication Interfaces: Includes I2C, SPI, UART, and USB 2.0 Full Speed for versatile connectivity options
  • Analog Components: Features a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and other devices
  • Timers: Equipped with a variety of timing and control peripherals including a PWM timer, real-time clock, and multiple general-purpose timers
  • Package: Available in a compact 32-pin LQFP package that is suitable for space-constrained applications
  • Operating Temperature: Designed to operate within a -40°C to +85°C temperature range, ensuring reliability across diverse environments

Applications:

The MKL04Z8VLC4R is designed to cater to a broad range of applications, particularly those requiring low power consumption. It is an excellent choice for smart meters, fitness trackers, wearable devices, and small-scale automation systems. Its robust set of features also makes it suitable for industrial control, consumer electronics, and Internet of Things (IoT) devices.

Support and Ecosystem:

NXP provides extensive support for the MKL04Z8VLC4R with a comprehensive suite of development tools, software libraries, and documentation to accelerate product development. The microcontroller is supported by the NXP MCUXpresso IDE and software development kit (SDK), as well as a range of third-party development tools and real-time operating systems (RTOS) for flexibility in development choices.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5805 $60.8685
35+ $3.3495 $117.2325
54+ $3.2340 $174.6360
77+ $3.0030 $231.2310
100+ $2.8875 $288.7500
125+ $2.7720 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess