EN
  • EN
  • DE

MKL26Z64VLH4

Part No MKL26Z64VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 50
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1077642-MKL26Z64VLH4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL26Z64VLH4 CAD Model

Description

The NXP MKL26Z64VLH4 microcontroller is a highly capable MCU that sits within the Kinetis L series, designed for low-power, high-performance applications. It is built on the ARM Cortex-M0+ processor, which offers a balance between power consumption and processing capability, making it an ideal choice for energy-sensitive or battery-powered devices.

Key Features

  • Core: ARM Cortex-M0+ processor running at up to 48 MHz.
  • Memory: 64 KB flash memory and 16 KB SRAM, providing ample space for complex applications.
  • Energy Efficiency: Features multiple power modes including a very low power run mode, allowing for optimal power management based on device requirements.
  • Communication Interfaces: Includes a variety of communication options such as USB, SPI, I2C, and UART for versatile connectivity solutions.
  • Analog Modules: Equipped with analog components like a 12-bit ADC, a 12-bit DAC, and analog comparators for handling a range of sensor inputs.
  • Timers: Multiple flexible timers including a PWM timer for motor control applications.
  • Package: Available in a 64 LQFP package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, accommodating various power supplies and battery types.
  • Security and Reliability: Features include a hardware random number generator and cyclic redundancy check (CRC) module to ensure data integrity and security.

Applications

The MKL26Z64VLH4 microcontroller is versatile and can be used in a broad array of applications. It is particularly well-suited for wearable devices, gaming accessories, portable medical equipment, and smart sensors. Its low-power capabilities also make it a great choice for IoT (Internet of Things) devices that require long battery life and reliable performance.

Development Support

NXP offers extensive support for the MKL26Z64VLH4 with software libraries, development tools, and reference designs to accelerate development and bring products to market faster. Engineers can take advantage of the comprehensive enablement and robust ecosystem to streamline their design process.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess