EN
  • EN
  • DE

MKL27Z64VDA4R

Part No MKL27Z64VDA4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36XFBGA  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-XFBGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL2
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, FlexIO, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 36-XFBGA
Supplier Device Package 36-XFBGA (3.5x3.5)
Base Product Number MKL27Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315511518
Standard Package 5,000
Win Source Part Number 1130130-MKL27Z64VDA4R
Ultra Librarian 3D Model Ultra Librarian MKL27Z64VDA4R CAD Model

Description

The NXP MKL27Z64VDA4R is a powerful and versatile microcontroller that is part of NXP's Kinetis L series. Designed for efficiency and performance, this microcontroller is based on the ARM® Cortex®-M0+ core and operates at a maximum frequency of 48 MHz. With its 64 KB flash memory and 16 KB RAM, this device is ideal for a wide range of applications, from simple consumer devices to more complex industrial systems.

Key Features:

  • Core: ARM® Cortex®-M0+ operating at up to 48 MHz
  • Memory: 64 KB flash memory and 16 KB SRAM, providing ample space for code and data storage
  • Power Efficiency: Low-power operation with multiple power modes including VLPR, LLS, and VLLS for energy-critical applications
  • Analog: Integrated analog modules including a 12-bit ADC, a 12-bit DAC, and analog comparators
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, and USB 2.0 Full-speed
  • Timers: A variety of timers including a Real-time clock, multiple channel timer/PWM, and periodic interrupt timers
  • Package: Available in a 32-pin MAPBGA package, offering a compact footprint for space-constrained applications

Applications:

The MKL27Z64VDA4R is suitable for a broad range of applications, thanks to its rich set of features and low-power capabilities. It is particularly well-suited for:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Home automation
  • Industrial control systems
  • Battery-operated devices
  • Healthcare and medical equipment

The NXP MKL27Z64VDA4R microcontroller not only provides the performance needed for demanding tasks but also offers the flexibility to work in a variety of environments with its robust set of peripherals and interfaces. Whether you are designing a simple gadget or a complex system, the MKL27Z64VDA4R is an excellent choice for your microcontroller needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5658 $51.3160
48+ $2.1053 $101.0544
74+ $2.0395 $150.9230
102+ $1.9737 $201.3174
132+ $1.9080 $251.8560
176+ $1.7106 $301.0656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess