EN
  • EN
  • DE

MKL33Z32VLH4

Part No MKL33Z32VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KL3
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKL33Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14554, 935316181557, MKL33Z32VLH4-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885068-MKL33Z32VLH4
Ultra Librarian 3D Model Ultra Librarian MKL33Z32VLH4 CAD Model

Description

The NXP MKL33Z32VLH4 is a highly capable microcontroller designed to meet the needs of a wide range of applications, particularly those requiring low power consumption and high performance. This microcontroller is part of the energy-efficient Kinetis L series and is built on the ARM Cortex-M0+ processor, which provides an optimal balance between processing power and energy efficiency.

Key Features

  • Processor: ARM Cortex-M0+ core running at up to 48 MHz, delivering a high level of efficiency for applications that require both processing power and low energy consumption.
  • Memory: Equipped with 32 KB of flash memory and 8 KB of RAM, providing sufficient space for complex applications and data storage.
  • Power Efficiency: Features multiple power modes, including low-leakage stop mode and very-low-power run mode, which enable applications to conserve energy and extend battery life.
  • Analog Modules: Comes with a variety of analog peripherals, including a 12-bit ADC, a 12-bit DAC, and high-speed analog comparators, allowing for precise analog signal processing.
  • Communication Interfaces: Offers a range of communication options such as I2C, SPI, and UART, making it easy to interface with other components and peripherals.
  • Timers: Includes multiple flexible timers, real-time clock, and PWM modules for accurate timing and control in embedded systems.
  • Security: Features a hardware random number generator and a CRC module to ensure data integrity and security in communication.
  • Packages: Available in a 64 LQFP package that is suitable for space-constrained applications.

Applications

The versatility of the NXP MKL33Z32VLH4 makes it an ideal choice for a broad spectrum of applications, including but not limited to industrial control, consumer electronics, Internet of Things (IoT) devices, and wearable technology. Its low power capabilities make it particularly well-suited for battery-operated and portable devices where long battery life is crucial.

Conclusion

In summary, the NXP MKL33Z32VLH4 microcontroller is a robust, low-power, and feature-rich solution that provides developers with the tools needed to create innovative and efficient products. Whether you are designing a complex industrial system or a simple consumer gadget, the MKL33Z32VLH4 offers a perfect blend of performance, power efficiency, and flexibility to bring your ideas to life.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4240 $50.9040
51+ $1.9890 $101.4390
78+ $1.9268 $150.2904
108+ $1.8647 $201.3876
139+ $1.8025 $250.5475
186+ $1.6160 $300.5760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess