EN
  • EN
  • DE

MKM14Z128ACHH5

Part No MKM14Z128ACHH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 44MAPLGA / ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KM
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 20
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 5x16b, 4x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFLGA Exposed Pad
Supplier Device Package 44-MAPLGA (5x5)
Base Product Number MKM14Z128
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349112-MKM14Z128ACHH5
Ultra Librarian 3D Model Ultra Librarian MKM14Z128ACHH5 CAD Model

Description

Product Overview: NXP MKM14Z128ACHH5 Microcontroller

The NXP MKM14Z128ACHH5 is a high-performance microcontroller unit (MCU) from the Kinetis M series, designed with a focus on motor control applications. This advanced MCU is built around the ARM Cortex-M0+ core, offering an optimal balance between power consumption and processing capability. With a clock speed of up to 48MHz, the MKM14Z128ACHH5 is well-suited for a variety of embedded applications that require efficient operation and precise motor control.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48MHz.
  • Memory: 128KB of flash memory and 16KB of SRAM, enabling robust program storage and efficient data handling.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, and UART for versatile connectivity with peripherals.
  • Analog Modules: Integrated analog-to-digital converter (ADC) and analog comparators for precise sensor signal acquisition and processing.
  • Timers: Multiple timing and control units including a PWM module, ideal for motor control applications.
  • Supply Voltage: Operates from a 2.7V to 5.5V power supply, accommodating a variety of power sources and ensuring flexibility in system design.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The NXP MKM14Z128ACHH5 MCU is particularly well-suited for applications that require precise motor control such as industrial drives, robotics, and automotive systems. Its robust feature set also makes it an excellent choice for smart metering, home automation, IoT devices, and a wide array of consumer electronics.

Conclusion:

With its powerful ARM Cortex-M0+ core, comprehensive communication interfaces, and dedicated motor control peripherals, the NXP MKM14Z128ACHH5 is a versatile and reliable microcontroller that meets the needs of complex and demanding applications. Its integration of advanced features in a compact and power-efficient package makes it an ideal choice for designers looking to optimize their motor control systems and enhance overall system performance.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess