EN
  • EN
  • DE

S912XEQ384F1MAGR

Part No S912XEQ384F1MAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935315121528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264155-S912XEQ384F1MAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F1MAGR CAD Model

Description

The NXP S912XEQ384F1MAGR microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This powerful microcontroller is part of the S12XE family, renowned for its exceptional performance and reliability under demanding conditions.

Key Features

  • Core: The device is built around the 16-bit S12X CPU, operating at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts a large 384 KB flash memory, 32 KB RAM, and 2 KB EEPROM, allowing for ample program storage and efficient data management.
  • Advanced Timer: The microcontroller includes an Enhanced Capture Timer (ECT), providing precise timing control for complex applications.
  • Multiple Communication Interfaces: With integrated CAN, LIN, and SPI modules, this microcontroller ensures robust and flexible communication options.
  • Analog-to-Digital Converter (ADC): The 12-bit ADC with multiple channels offers accurate analog signal conversion, essential for sensor-based applications.
  • Temperature Range: Designed to operate within an extended temperature range, it is suitable for harsh environments commonly found in automotive contexts.
  • Packaging: The S912XEQ384F1MAGR comes in an 80-pin QFP package, which is ideal for space-constrained applications.

Applications

The NXP S912XEQ384F1MAGR microcontroller is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control.
  • Industrial automation for process control and monitoring systems.
  • Robotics for precise motion control and sensor integration.
  • Medical devices where reliability and accuracy are paramount.

With its robust feature set and high level of integration, the NXP S912XEQ384F1MAGR microcontroller is an excellent choice for designers and engineers looking to develop advanced, reliable, and cost-effective products for automotive and industrial markets.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess