EN
  • EN
  • DE

S912XET256W1VAAR

Part No S912XET256W1VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935312002528
Standard Package 750
Win Source Part Number 1316711-S912XET256W1VAAR
Ultra Librarian 3D Model Ultra Librarian S912XET256W1VAAR CAD Model

Description

Introducing the NXP S912XET256W1VAAR Microcontroller

The NXP S912XET256W1VAAR is a high-performance microcontroller designed to meet the needs of automotive and industrial applications that require robust operation and advanced features. This powerful MCU is part of NXP's S12XE family, which is renowned for its exceptional reliability and state-of-the-art capabilities.

Key Features:

  • Advanced 16-bit S12X CPU Core: At the heart of the S912XET256W1VAAR is the 16-bit S12X CPU core, which provides enhanced performance with upwards of 50 MHz clock speed, making it ideal for compute-intensive applications.
  • Memory: The device comes equipped with 256 KB of flash memory, ensuring ample space for complex application code and data storage. Additionally, it includes 12 KB of RAM for efficient data handling and processing.
  • Robust I/O Capabilities: With an array of input/output options, including multiple general-purpose input/output (GPIO) pins, this microcontroller offers versatile connectivity and the ability to handle multiple tasks simultaneously.
  • Integrated Peripherals: The S912XET256W1VAAR features a range of integrated peripherals such as multiple timers, analog-to-digital converters (ADCs), and a Controller Area Network (CAN) module, facilitating easy interface with sensors, actuators, and other electronic components.
  • Temperature Range: Engineered for harsh environments, the microcontroller operates within an extended temperature range, making it suitable for automotive under-the-hood applications.
  • Package: The S912XET256W1VAAR comes in a 112-pin LQFP package, which allows for a compact design footprint while providing enough pins for complex circuit integrations.

Applications:

With its robust feature set, the S912XET256W1VAAR is an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Industrial control units
  • Motor control systems
  • Sensor interfaces
  • Embedded systems requiring high reliability

Whether you're developing an advanced automotive engine control unit or a sophisticated industrial automation system, the NXP S912XET256W1VAAR provides the performance, reliability, and flexibility needed to create innovative solutions that stand the test of time.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess