EN
  • EN
  • DE

MKS20FN128VFT12

Part No MKS20FN128VFT12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KS22
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number MKS20FN128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1379163-MKS20FN128VFT12
Ultra Librarian 3D Model Ultra Librarian MKS20FN128VFT12 CAD Model

Description

The NXP MKS20FN128VFT12 microcontroller is a highly efficient and robust processing unit designed for a wide range of applications. This powerful MCU is part of NXP's Kinetis S series, which is known for its exceptional performance, low power consumption, and advanced integration features.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU) and DSP instructions, providing the computational power necessary for complex algorithms and control systems.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of SRAM, the MKS20FN128VFT12 offers ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication interfaces such as I2C, SPI, UART, and USB 2.0 Full-Speed, allowing for versatile connectivity options with peripherals and other devices.
  • Analog Features: Features multiple 16-bit ADCs (Analog-to-Digital Converters), a 12-bit DAC (Digital-to-Analog Converter), and analog comparators, supporting a wide range of analog peripherals and sensors.
  • Timers: Comes with an array of timers including a PWM (Pulse Width Modulation) module, enabling precise control over motor functions and other time-sensitive tasks.
  • Security: Provides security features such as a hardware random number generator and a CRC (Cyclic Redundancy Check) module to ensure data integrity and secure communications.
  • Power Efficiency: Designed with multiple power-saving modes to ensure energy efficiency, making it ideal for battery-powered and portable applications.
  • Packaging: Available in a compact 48-pin QFN package, this microcontroller is suitable for space-constrained applications without compromising on functionality.

The MKS20FN128VFT12 is a versatile microcontroller that caters to the needs of industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its rich set of features and high level of integration make it a go-to choice for designers looking to optimize their systems for performance and power efficiency.

With its robust design and comprehensive development support from NXP, including software libraries, development boards, and a strong ecosystem, the MKS20FN128VFT12 is a reliable platform for creating sophisticated and innovative applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess