EN
  • EN
  • DE

MKV10Z64VLH7P

Part No MKV10Z64VLH7P
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKV10Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885096-MKV10Z64VLH7P
Ultra Librarian 3D Model Ultra Librarian MKV10Z64VLH7P CAD Model

Description

NXP MKV10Z64VLH7P Microcontroller

The NXP MKV10Z64VLH7P microcontroller is a robust and versatile processing unit designed for a wide range of applications, particularly those requiring motor control and power management. This microcontroller is part of the Kinetis V Series MCUs which are built on the ARM Cortex-M0+ core, offering an excellent balance between performance and power consumption.

With a CPU speed of 75 MHz, the MKV10Z64VLH7P provides the computational power necessary for complex algorithms and control systems. It comes with 64 KB of flash memory and 16 KB of RAM, which is sufficient for small to medium-sized applications. The inclusion of a fast analog-to-digital converter (ADC) with 16-bit resolution ensures precise measurement capabilities, which is crucial for applications such as sensor reading and real-time data analysis.

This microcontroller stands out for its motor control PWM timers, which make it an ideal choice for applications involving BLDC (Brushless DC), PMSM (Permanent Magnet Synchronous Motor), and ACIM (Alternating Current Induction Motor) motors. These features enable engineers to develop efficient and responsive motor control systems for industrial, automotive, and consumer products.

The MKV10Z64VLH7P is also equipped with a range of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other peripherals. Its flexible power management system, with an integrated voltage regulator and power-saving modes, ensures that the microcontroller can operate efficiently in low-power applications.

For security and reliability, the MKV10Z64VLH7P features a cyclic redundancy check (CRC) engine to ensure data integrity during communication. Additionally, it supports a wide operating voltage range from 2.7V to 5.5V, which provides designers with the flexibility to use the microcontroller in various power environments.

The MKV10Z64VLH7P is housed in a 64-pin LQFP package, making it compact enough for space-constrained applications while still offering sufficient I/O options for interfacing with external components. With its robust feature set, this microcontroller is well-suited for industrial control, automotive systems, robotics, and smart home devices, among others.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess