EN
  • EN
  • DE
  • IT

MKV45F256VLL15

Part No MKV45F256VLL15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis KV Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKV45F256
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345764-MKV45F256VLL15
Ultra Librarian 3D Model Ultra Librarian MKV45F256VLL15 CAD Model

Description

The MKV45F256VLL15 is a state-of-the-art microcontroller designed and manufactured by NXP Semiconductors. This device is part of the Kinetis V Series microcontrollers which are optimized for motor control and digital power conversion applications. The MKV45F256VLL15 is specifically engineered to deliver high-performance processing capabilities with its ARM Cortex-M4 core, running at a frequency of up to 150 MHz.

Key Features

  • Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit (FPU) for efficient computation.
  • Flash Memory: 256 KB of embedded flash memory, providing ample space for complex applications.
  • RAM: 64 KB of RAM to support real-time data processing.
  • Speed: Operating frequency of up to 150 MHz, delivering the performance needed for demanding applications.
  • Communication Interfaces: Multiple communication interfaces including CAN, UART, SPI, and I2C for versatile connectivity options.
  • Timers: A rich set of timers including PWM, quadrature decoder, and motor control timers for precise control in power conversion and motor applications.
  • Analog Modules: Equipped with high-resolution ADCs and DACs to handle complex analog signals.
  • Package: Available in a 100-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +105°C ensuring reliability in harsh environments.
  • Voltage Range: Operates at a voltage range of 2.7V to 3.6V, catering to low-power requirements.

Applications

The MKV45F256VLL15 is ideally suited for a range of applications. Its robust processing capabilities make it perfect for advanced motor control systems such as BLDC (Brushless DC), PMSM (Permanent Magnet Synchronous Motor), and ACIM (Alternating Current Induction Motor) motors. Additionally, it's widely used in digital power conversion, including inverters, power supplies, and converters, where precision and efficiency are critical.

Development Support

NXP provides comprehensive development support for the MKV45F256VLL15 with a suite of software tools, libraries, and real-time operating systems to accelerate application development. With its integration into NXP's MCU ecosystem, developers can take advantage of the extensive resources, including development boards, reference designs, and online communities to bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess