EN
  • EN
  • DE

MKW35A512VFP4

Part No MKW35A512VFP4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W 32-BIT MCU ARM CORTEX-  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW35A
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (7x7)
Base Product Number MKW35
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-14676,MKW35A512VFP4-ND,935362769557
Standard Package 490
Win Source Part Number 1026329-MKW35A512VFP4
Ultra Librarian 3D Model Ultra Librarian MKW35A512VFP4 CAD Model

Description

Product Overview: NXP MKW35A512VFP4

The NXP MKW35A512VFP4 is a versatile microcontroller unit (MCU) designed for wireless applications requiring low power consumption and high performance. Built on an ARM® Cortex®-M0+ core, this MCU is part of NXP's Kinetis W series, which is tailored for connectivity and IoT solutions. With its integrated 2.4 GHz transceiver supporting IEEE 802.15.4, this device is ideal for creating efficient and reliable communication in devices such as smart home applications, industrial control systems, and wireless sensor networks.

Key Features

  • Core: ARM® Cortex®-M0+ CPU running at up to 48 MHz, offering a balance between power efficiency and processing capability.
  • Memory: 512 KB Flash and 64 KB RAM, providing ample space for complex application code and data storage.
  • Connectivity: Built-in 2.4 GHz transceiver for IEEE 802.15.4, enabling robust wireless communication.
  • Power Efficiency: Multiple power modes, including a low-power mode, to maximize battery life in portable applications.
  • Integration: Features include a 16-bit ADC, a 12-bit DAC, multiple timers, and UART/SPI/I2C communication interfaces for comprehensive peripheral control.
  • Security: Offers hardware encryption and decryption capabilities to ensure secure data transmission.
  • Packaging: Available in a 48-pin QFN package, suitable for space-constrained applications.

Applications

The NXP MKW35A512VFP4 is designed for a wide range of applications where wireless connectivity and low power consumption are critical. Its robust feature set makes it an excellent choice for:

  • Smart Home Devices (such as lighting controls and security sensors)
  • Industrial Monitoring and Control Systems
  • Wireless Sensor Networks
  • Healthcare and Fitness Devices
  • Portable Consumer Electronics
  • Internet of Things (IoT) Devices

With its integrated wireless capabilities, energy efficiency, and powerful ARM core, the NXP MKW35A512VFP4 MCU is a reliable platform for developing next-generation connected devices.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8103 $61.6721
16+ $7.2291 $115.6656
25+ $7.0032 $175.0800
35+ $6.7772 $237.2020
45+ $6.5514 $294.8130
59+ $5.8736 $346.5424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess