EN
  • EN
  • DE

MM912F634DV1AER2

Part No MM912F634DV1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU DUAL LS/HS SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Reel - TR
Core Processor S12
Number of I/O 9
Program Memory Type FLASH (32kB)
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Family Name MM912F634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927373-MM912F634DV1AER2
Ultra Librarian 3D Model Ultra Librarian MM912F634DV1AER2 CAD Model

Description

Product Overview: NXP MM912F634DV1AER2

The NXP MM912F634DV1AER2 is a sophisticated integrated circuit designed for automotive applications, combining the robustness of an S12 microcontroller with the precision of an analog front-end (AFE) in a single package. This dual-die device is engineered to meet the rigorous demands of automotive sensor applications, providing a high level of integration to enhance performance and reliability.

Key Features

  • Integrated S12 Microcontroller: At the heart of the MM912F634DV1AER2 lies an S12 microcontroller, which is renowned for its exceptional processing power, efficiency, and wide operating temperature range, making it ideal for automotive environments.
  • Analog Front-End: The AFE is designed to interface directly with sensors, providing accurate data acquisition, signal conditioning, and analog-to-digital conversion. This integration simplifies system design and helps reduce the bill of materials.
  • Power Management: The device features advanced power management capabilities, including voltage regulators and a watchdog timer, ensuring reliable operation under varying voltage conditions.
  • Communication Interfaces: Equipped with various communication interfaces such as CAN and LIN, the MM912F634DV1AER2 facilitates seamless data exchange within automotive networks, enhancing connectivity and system integration.
  • Robust Design: The product is designed to withstand the harsh conditions typical in automotive applications, including high temperatures, vibrations, and electrical transients.

Applications

The MM912F634DV1AER2 is ideally suited for a range of automotive applications, particularly those requiring precise sensor measurement and reliable data processing. Typical use cases include:

  • Engine management systems
  • Transmission control units
  • Brake and stability control systems
  • Battery management systems
  • Body control modules

Quality and Reliability

NXP is committed to delivering high-quality products that meet the stringent standards of the automotive industry. The MM912F634DV1AER2 is manufactured with this commitment in mind, ensuring that it performs reliably over its intended lifespan, even in the most demanding automotive environments. With its integrated approach and robust design, this product is a testament to NXP's dedication to innovation and excellence in automotive technology.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $5.6306
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
NEC
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess