EN
  • EN
  • DE

MM912G634DV1AER2

Part No MM912G634DV1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 48KB LS/HS SWITCH 48LQFP / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788993-MM912G634DV1AER2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date December 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MM912G634DV1AER2 CAD Model

Description

The MM912G634DV1AER2 is a sophisticated integrated device designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product combines an S12 microcontroller with a SMARTMOS analog control IC, delivering a compact solution for automotive sensor applications. The MM912G634DV1AER2 is particularly suited for systems requiring precise monitoring, such as pressure and position sensors in vehicles.

Key Features

  • Integrated Design: The MM912G634DV1AER2 merges a high-performance S12 microcontroller with an advanced SMARTMOS analog IC, offering a seamless solution for complex control tasks.
  • Robust Performance: Engineered for the automotive industry, this product is designed to withstand harsh environments and provides reliable performance under extreme conditions.
  • High Precision: With its accurate analog features, the device is ideal for applications that demand high precision measurements and control.
  • Low Power Consumption: It is optimized for low power consumption, making it an energy-efficient choice for battery-powered systems.
  • Flexible Interfaces: The MM912G634DV1AER2 includes a range of interfaces for communication, such as LIN and SPI, offering versatility in connectivity.
  • Programmable: The integrated S12 microcontroller is fully programmable, allowing for custom software solutions tailored to specific application needs.

Applications

The MM912G634DV1AER2 is designed primarily for the automotive sector, where it is used in applications such as:

  • Pressure sensor modules
  • Position sensor modules
  • Other types of analog sensor interfaces

Technical Specifications

Below are some of the key technical specifications of the MM912G634DV1AER2:

  • Package: LQFP-48
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 5.5V to 18V
  • 16-bit S12 Core
  • Integrated SMARTMOS Analog Control

The MM912G634DV1AER2 by NXP stands out for its integration of control and analog capabilities in a single package, providing a highly reliable and efficient solution for automotive sensor systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $1.6979
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $5.6306
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess