EN
  • EN
  • DE

MM912J637AV1EP

Part No MM912J637AV1EP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU LIN BATT MONITOR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Manufacturer NXP
Package Tray
Core Processor S12
Number of I/O 8
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name MM912J637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927375-MM912J637AV1EP
Ultra Librarian 3D Model Ultra Librarian MM912J637AV1EP CAD Model

Description

Product Overview: NXP MM912J637AV1EP

The NXP MM912J637AV1EP is a highly integrated device designed for automotive battery monitoring and management systems. This intelligent sensor integrates an analog front-end (AFE) with a microcontroller unit (MCU) to provide a complete system-on-chip solution for measuring battery parameters such as voltage, temperature, and current in real-time.

Key Features

  • Precision Measurement: The device is capable of precise measurement of battery parameters, ensuring reliable monitoring of the state of charge (SoC) and state of health (SoH) of the battery.
  • Integrated MCU: The embedded MCU allows for on-board processing and decision-making, reducing the need for external controllers and simplifying system design.
  • Temperature Sensing: With integrated temperature sensors, the MM912J637AV1EP can monitor the battery temperature to prevent overheating and ensure optimal performance.
  • Robust Communication: It supports robust communication protocols such as LIN or CAN, which are essential for automotive applications requiring high reliability and noise immunity.
  • High Voltage Capability: The device can handle high voltage applications, making it suitable for 12V, 24V, and even higher voltage battery systems.
  • Automotive Grade: Designed to meet stringent automotive standards, the MM912J637AV1EP is AEC-Q100 qualified, ensuring high reliability under harsh operating conditions.

Applications

The NXP MM912J637AV1EP is ideal for a variety of automotive applications, including:

  • Battery Management Systems (BMS)
  • Energy Management Systems
  • Hybrid and Electric Vehicle (EV) Battery Packs
  • Start-Stop Systems

Technical Specifications

The technical specifications of the MM912J637AV1EP include:

  • Operating Voltage Range: 5.5V to 18V
  • Extended Temperature Range: -40°C to +125°C
  • Package: 54-pin QFP

In conclusion, the NXP MM912J637AV1EP is a sophisticated and versatile component for modern automotive battery systems, offering a blend of precision, integration, and durability required for the demanding automotive environment.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $8.1612
NEC
Lowest to $9.6119
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $13.5909
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess