EN
  • EN
  • DE

TDA18214AHN/C2/S1557

Part No TDA18214AHN/C2/S1557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description SILICON TUNER FOR TERRESTRIAL AN / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Video Processing
Mfr NXP
Series *
Package Bulk
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96 pcs
Win Source Part Number 1383595-TDA18214AHN/C2/S1557
Ultra Librarian 3D Model Ultra Librarian TDA18214AHN/C2/S1557 CAD Model

Description

The TDA18214AHN/C2/S1557 is a high-performance silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This advanced component is designed to address the needs of modern TV and set-top box applications, providing exceptional reception and signal processing capabilities.

Key Features

  • Wide Frequency Range: The TDA18214AHN/C2/S1557 supports a broad frequency range, making it suitable for a variety of broadcast standards worldwide, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC.
  • High Integration: This IC integrates multiple functions such as RF tracking filters, oscillators, and amplifiers, which simplifies the design of the end product and reduces the overall component count.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, contributing to the energy-saving features of the consumer electronics it powers.
  • Excellent Phase Noise Performance: The TDA18214AHN/C2/S1557 exhibits superior phase noise performance, which is crucial for high-order modulation schemes and ensures a high-quality signal.
  • Multiple Interfaces: It includes I2C bus control for communication with other components in the system, providing ease of integration and flexibility in design.

Applications

The versatility of the TDA18214AHN/C2/S1557 makes it ideal for a wide range of applications, including:

  • Television sets
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards

Performance and Quality

NXP's commitment to quality ensures that the TDA18214AHN/C2/S1557 meets the highest standards of performance and reliability. It is built to deliver consistent, high-quality output in diverse and challenging reception conditions, ensuring an optimal viewing experience for the end-user.

Whether you are developing a product for digital TV reception or looking for a reliable tuner component, the TDA18214AHN/C2/S1557 from NXP offers a compelling combination of performance, integration, and energy efficiency, making it an excellent choice for your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess