EN
  • EN
  • DE

MM9Z1I638BM2EPR2

Part No MM9Z1I638BM2EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT MONITOR MCU LIN 48QFN / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number MM9Z1I638
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1320252-MM9Z1I638BM2EPR2
Ultra Librarian 3D Model Ultra Librarian MM9Z1I638BM2EPR2 CAD Model

Description

The MM9Z1I638BM2EPR2 is a cutting-edge battery sensor module designed by NXP, a leading technology company known for its innovative solutions in the electronics market. This high-precision sensor is specifically engineered to meet the demanding requirements of automotive battery management systems, but its robust design and versatile functionality make it suitable for a wide range of applications in various industries.

Key Features

  • High Accuracy: The MM9Z1I638BM2EPR2 boasts exceptional measurement accuracy for both current and voltage, ensuring reliable monitoring of battery health and state of charge.
  • Integrated MCU: Equipped with an integrated microcontroller unit (MCU), this sensor module offers on-board processing capabilities, allowing for smart data analysis and decision-making within the device itself.
  • Low Power Consumption: Designed with energy efficiency in mind, the MM9Z1I638BM2EPR2 operates with minimal power draw, which is critical for battery-powered applications and extends the overall battery life.
  • Communication Interface: It features a robust communication interface that supports standard protocols, enabling seamless integration with existing automotive systems and networks.
  • Temperature Measurement: The sensor includes temperature measurement capabilities to monitor the battery's thermal conditions, which is vital for maintaining performance and safety.

Applications

This versatile sensor module is primarily used in the automotive industry for applications such as:

  • Start-stop systems
  • Battery management for electric and hybrid vehicles
  • Energy storage systems

However, its adaptability allows it to be utilized in other sectors that require precise battery monitoring, such as:

  • Uninterruptible Power Supplies (UPS)
  • Portable power tools
  • Renewable energy systems

With its comprehensive feature set, the MM9Z1I638BM2EPR2 from NXP stands out as a high-performance solution for advanced battery management, contributing to the enhanced efficiency, safety, and longevity of battery-powered systems.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9153 $53.4918
14+ $7.3151 $102.4114
22+ $7.0865 $155.9030
30+ $6.8579 $205.7370
38+ $6.6293 $251.9134
51+ $5.9436 $303.1236
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess