EN
  • EN
  • DE

MMA1211KEGR2

Part No MMA1211KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 169G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis ±169g 400Hz 16-SOIC
Manufacturer NXP
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MMA1211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927458-MMA1211KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA1211KEGR2 CAD Model

Description

The NXP MMA1211KEGR2 is a high-performance, capacitive micromachined accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. Designed for automotive applications, this robust component offers exceptional durability and reliability, making it an ideal choice for advanced systems requiring accurate motion sensing.

Key Features

  • Dynamic Range: The MMA1211KEGR2 provides a selectable full-scale range of ±35g or ±50g, catering to a wide variety of application requirements.
  • Signal Conditioning: This accelerometer includes advanced signal conditioning circuits, ensuring high-quality output signals.
  • Temperature Compensation: The device is temperature compensated, which guarantees stable performance over a range of temperatures.
  • Low Pass Filter: It features an integrated 1-pole low pass filter that minimizes high-frequency noise, enhancing the signal quality.
  • Robust Design: Built to withstand harsh automotive environments, the MMA1211KEGR2 is durable and provides consistent performance under extreme conditions.
  • Easy Integration: With its small form factor and SPI or I2C digital outputs, the device is easy to integrate into a variety of systems.

Applications

The NXP MMA1211KEGR2 is primarily designed for automotive applications where high levels of vibration and shock are common. It is suitable for:

  • Vehicle dynamic control (VDC)
  • Roll-over detection
  • Crash and impact sensing
  • Vehicle stability control (VSC)
  • Shock and vibration monitoring

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MMA1211KEGR2 is no exception. It adheres to stringent automotive industry standards, ensuring it meets the high demands of automotive safety and stability systems. With its precise sensing capabilities and robust design, the MMA1211KEGR2 from NXP is a top-tier choice for designers and engineers looking to enhance the safety and performance of automotive applications.

You May Also Be Interested in

Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess