EN
  • EN
  • DE

MMA2712WCR2

Part No MMA2712WCR2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831136-MMA2712WCR2
Ultra Librarian 3D Model Ultra Librarian MMA2712WCR2 CAD Model

Description

Product Overview: MMA2712WCR2 - NXP

The MMA2712WCR2 is a robust, high-performance accelerometer designed and manufactured by NXP Semiconductors. This state-of-the-art sensor is specifically engineered for automotive applications, providing exceptional stability and reliability even under extreme conditions.

Key Features

  • High Sensitivity: The MMA2712WCR2 offers high sensitivity, enabling it to detect even the most subtle movements and vibrations, which is critical for advanced vehicle dynamics and stability control systems.
  • Wide Dynamic Range: With a wide dynamic range, this accelerometer can measure both low and high acceleration with precision, making it versatile for various automotive applications.
  • Temperature Resistant: It is designed to withstand a broad temperature range, ensuring consistent performance in environments that experience temperature fluctuations.
  • Durable Design: The MMA2712WCR2 is built to be robust and durable, capable of withstanding the mechanical stresses associated with automotive applications.
  • Signal Conditioning: This device includes advanced signal conditioning features, which enhance the quality of the output signal for easier integration and more accurate data interpretation.
  • Low Power Consumption: Optimized for energy efficiency, the MMA2712WCR2 helps to reduce the overall power consumption of the system it is integrated into.

Applications

The MMA2712WCR2 is ideal for a multitude of automotive applications where accurate acceleration measurements are critical. These include:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Airbag Deployment Systems
  • Inertial Brake Lights
  • Vehicle Dynamics Control
  • Telematics and Navigation Systems

Technical Specifications

The accelerometer features a compact form factor and is designed to meet the rigorous demands of automotive safety standards. It communicates through an SPI or I2C interface, providing flexibility in system design. Additionally, the MMA2712WCR2 is available in a surface-mount package, which allows for straightforward PCB assembly and integration into various electronic control units.

In summary, the MMA2712WCR2 from NXP Semiconductors is an exceptional choice for automotive industry professionals seeking a reliable, high-performance accelerometer that can operate effectively under challenging conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2860 $58.0020
17+ $6.7983 $115.5711
27+ $6.5870 $177.8490
37+ $6.3744 $235.8528
47+ $6.1619 $289.6093
63+ $5.5244 $348.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess