EN
  • EN
  • DE

MMA5112NPKWR2

Part No MMA5112NPKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA51
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927466-MMA5112NPKWR2
Ultra Librarian 3D Model Ultra Librarian MMA5112NPKWR2 CAD Model

Description

Introducing the MMA5112NPKWR2 from NXP

The MMA5112NPKWR2 is a state-of-the-art accelerometer designed and manufactured by NXP Semiconductors, a trusted leader in the field of high-performance sensor solutions. This cutting-edge component is specifically engineered to meet the demanding needs of a wide range of applications, from automotive safety systems to industrial equipment monitoring.

Key Features

  • High Sensitivity: The MMA5112NPKWR2 boasts a high sensitivity range, making it capable of detecting even the slightest movements with precision.
  • Wide Measurement Range: This accelerometer can measure acceleration over a broad spectrum, ensuring versatility across various use cases.
  • Low Power Consumption: Designed for efficiency, the MMA5112NPKWR2 helps conserve power, which is critical for battery-operated devices.
  • Robust Design: With its durable construction, the MMA5112NPKWR2 is built to withstand harsh environments, making it ideal for automotive and industrial applications.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, this sensor delivers accurate and reliable data.
  • Compact Form Factor: The small size of the MMA5112NPKWR2 allows for easy integration into various systems without the need for significant space.

Applications

The versatility of the MMA5112NPKWR2 makes it suitable for a multitude of applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection for automotive safety
  • Asset tracking and monitoring
  • Vibration analysis in industrial machinery
  • Consumer electronics that require motion sensing

Technical Specifications

The MMA5112NPKWR2 is designed with technical excellence in mind, offering:

  • Analog output signals for easy integration with analog-to-digital converters
  • Operational stability over a wide temperature range
  • Compliance with stringent automotive industry standards
  • Compatibility with various microcontroller interfaces

Whether you're developing advanced safety systems for vehicles or creating sophisticated monitoring solutions for industrial applications, the MMA5112NPKWR2 from NXP is a reliable choice that delivers performance, durability, and precision.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess