EN
  • EN
  • DE

MMA5224LVWR2

Part No MMA5224LVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885272-MMA5224LVWR2
Ultra Librarian 3D Model Ultra Librarian MMA5224LVWR2 CAD Model

Description

Product Overview: MMA5224LVWR2 by NXP

The MMA5224LVWR2 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed and manufactured by NXP Semiconductors. This high-performance device is engineered to offer precise motion sensing in a variety of applications, ranging from automotive safety systems to industrial monitoring tasks.

Key Features:

  • Sensitivity: The MMA5224LVWR2 boasts a high sensitivity level, enabling it to detect even the most subtle movements and accelerations, which is crucial for applications requiring precise motion analysis.
  • Range: It offers an acceleration range that is well-suited for a wide array of applications, ensuring versatility in deployment across different sectors.
  • Low Voltage Operation: The device operates at low voltage levels, making it an energy-efficient choice for portable and battery-operated systems.
  • Robust Design: Designed to withstand harsh environments, the MMA5224LVWR2 is built to offer reliable performance under tough conditions, including high levels of vibration and shock.
  • Compact Form Factor: Its small footprint allows for integration into systems where space is at a premium, without compromising on functionality or performance.

Applications:

The versatility of the MMA5224LVWR2 makes it an ideal component for a multitude of applications. It is particularly well-suited for:

  • Automotive safety systems such as Electronic Stability Control (ESC) and Anti-lock Braking Systems (ABS)
  • Industrial equipment monitoring to ensure safety and prevent potential failures
  • Consumer electronics that require motion input, like gaming controllers and fitness devices
  • Advanced navigation systems that demand high precision inertial measurements

Technical Specifications:

With its advanced technical specifications, the MMA5224LVWR2 is designed to provide a high level of accuracy and reliability:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity Tolerance: ±10%
  • Output Signal: Analog Voltage

In conclusion, the MMA5224LVWR2 from NXP is a powerful accelerometer that offers exceptional performance for precise motion detection. Its robust design, combined with low power consumption and a compact size, make it an excellent choice for a wide range of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess