Product Overview: MMA5148NPKWR2 by NXP
The MMA5148NPKWR2 is a sophisticated, high-performance micro-electromechanical system (MEMS) sensor from the reputable NXP Semiconductors. This cutting-edge product is an accelerometer designed to provide precise motion sensing in three dimensions, making it an ideal component for a wide range of applications, including automotive safety systems, industrial monitoring, and consumer electronics.
Key Features
- High Sensitivity: The sensor offers high sensitivity to detect even the slightest movements, ensuring accurate and reliable data capture.
- Triaxial Sensing: With its triaxial capability, it can measure accelerations in the X, Y, and Z axes, providing comprehensive motion detection.
- Low Power Consumption: Designed for efficiency, the MMA5148NPKWR2 operates with minimal power, making it suitable for battery-powered devices where power conservation is critical.
- Robust Design: NXP's commitment to quality means this accelerometer is built to withstand harsh conditions and provide consistent performance over its lifespan.
- Compact Form Factor: The small size of the sensor allows for easy integration into various electronic devices without compromising on space.
Technical Specifications
Parameter
Specification
Sensitivity Range
±48g
Output Type
Analog Voltage
Supply Voltage
2.4V to 3.6V
Operating Temperature
-40°C to +105°C
Package / Case
16-VFLGA
Applications
The versatility of the MMA5148NPKWR2 allows it to be used in a variety of applications. In the automotive sector, it can be utilized for vehicle dynamic control and crash detection. In consumer electronics, it is perfect for gaming controllers, personal navigation devices, and fitness trackers. Industrial uses include vibration monitoring and robotics.
Conclusion
With its high sensitivity, low power consumption, and robust design, the MMA5148NPKWR2 from NXP stands out as a top choice for designers and engineers looking to incorporate reliable motion sensing into their projects. Its small footprint and wide operating temperature range further enhance its suitability for a broad spectrum of applications.