EN
  • EN
  • DE

LM95235CIMMX

Part No LM95235CIMMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-90C 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer Texas Instruments
Series TruTherm™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM95235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877580-LM95235CIMMX
Ultra Librarian 3D Model Ultra Librarian LM95235CIMMX CAD Model

Description

The LM95235CIMMX is a precision integrated-circuit temperature sensor that provides a digital output corresponding to the temperature of the device and an external diode. Manufactured by Texas Instruments, this sensor is designed for thermal management applications in various electronic systems.

Key Features

  • Accuracy: The LM95235CIMMX offers an impressive ±1°C accuracy for both its local and remote temperature readings, ensuring precise temperature monitoring and control.
  • External Diode Temperature Sensing: This sensor can measure the temperature of a discrete diode or a diode junction of transistors or processors, allowing for versatile remote sensing applications.
  • Programmable Resolution: Users can program the resolution of the LM95235CIMMX from 9 to 12 bits, enabling a trade-off between measurement resolution and conversion time to suit various requirements.
  • Wide Temperature Range: The device operates over a wide temperature range of -40°C to +150°C for the local sensor and -40°C to +125°C for the remote diode, accommodating a broad range of environments.
  • SMBus Interface: Communication with the LM95235CIMMX is handled via a 2-wire SMBus (System Management Bus) interface, facilitating easy integration with most microcontroller systems.

Applications

The LM95235CIMMX is ideally suited for a variety of applications, including:

  • System Thermal Management
  • CPU/FPGA/ASIC Temperature Monitoring
  • Electronic Test Equipment
  • Industrial Controllers
  • Environmental Monitoring Systems

Package and Availability

The LM95235CIMMX is available in a compact 8-pin VSSOP (Very-Thin Shrink Small Outline Package) and is part of Texas Instruments' reliability-enhanced standard product line, ensuring long-term availability and support for industrial and commercial projects.

Conclusion

With its high accuracy, programmable resolution, and external diode temperature sensing capability, the LM95235CIMMX from Texas Instruments is a versatile and reliable choice for designers looking to implement effective thermal management solutions in their electronic systems.

You May Also Be Interested in

Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess