EN
  • EN
  • DE

MMA6222AEG

Part No MMA6222AEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA62XXAKEG
Package Tube
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.13V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA62
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346001-MMA6222AEG
Ultra Librarian 3D Model Ultra Librarian MMA6222AEG CAD Model

Description

NXP MMA6222AEG Accelerometer

The NXP MMA6222AEG is a high-performance, low-power, dual-axis accelerometer designed for a broad range of applications. This advanced sensor provides precise acceleration and tilt sensing in two dimensions, making it an ideal choice for automotive, industrial, and consumer electronics where accurate motion detection is crucial.

Featuring a wide range of detectable accelerations, the MMA6222AEG can measure ±20g along both the X and Y axes. This makes it suitable for applications that experience rapid movement or require detection of high-force events. The device's high sensitivity allows for the detection of even the slightest changes in motion, which is essential for applications such as vehicle dynamics control, tilt compensation in electronic stability programs, and freefall detection.

The MMA6222AEG incorporates NXP's proprietary micromachining technology, which ensures robustness, reliability, and high performance. This technology, combined with the sensor's signal conditioning circuitry, provides clean, reliable outputs that can be directly interfaced with microcontrollers and other logic systems without the need for additional amplification.

Designed with the end-user in mind, the MMA6222AEG comes in a compact surface-mount package that is easy to integrate into a variety of designs. Its small footprint allows for its use in space-constrained applications, while still delivering the high-quality performance expected from NXP products.

For ease of use, the MMA6222AEG offers an analog output that varies linearly with acceleration. This analog output can be easily read by an ADC (Analog-to-Digital Converter) to provide a digital representation of the acceleration data for further processing. Furthermore, the device features a temperature compensation mechanism that ensures stable performance over a wide temperature range, making it reliable in environments with fluctuating temperatures.

Overall, the NXP MMA6222AEG is a versatile and dependable accelerometer that offers precise motion sensing capabilities. Whether used in automotive safety systems, industrial machinery monitoring, or portable electronic devices, the MMA6222AEG delivers the performance and durability required for today's demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess