EN
  • EN
  • DE

MMA6527KCWR2

Part No MMA6527KCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G SPI 16QFN  /  Accelerometer X, Y Axis ±120g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Type Digital
Axis X, Y
Acceleration Range ±120g
Sensitivity (LSB/g) 16 (±120g)
Output Type SPI
Voltage - Supply 3.135V ~ 5.25V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA65
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935315604528,MMA6527KCWR2-ND,568-15020-1,568-15020-2,568-15020-6
Standard Package 2,000
Win Source Part Number 974445-MMA6527KCWR2
Ultra Librarian 3D Model Ultra Librarian MMA6527KCWR2 CAD Model

Description

The NXP MMA6527KCWR2 is a state-of-the-art accelerometer designed for a wide range of applications requiring high precision and reliability in motion sensing. This compact sensor is a part of NXP's reputable portfolio of inertial sensors, which are engineered to deliver high performance in various environments.

Key Features

  • High Sensitivity: The MMA6527KCWR2 offers exceptional sensitivity, making it ideal for detecting even the slightest movements, which is crucial for applications such as gaming, navigation, and industrial monitoring.
  • Low Power Consumption: Designed for efficiency, this accelerometer operates with minimal power, making it suitable for battery-powered devices where longevity is a priority.
  • Wide Dynamic Range: It supports a broad range of g-forces, allowing for versatile use in different situations from slow movement detection to monitoring high-speed actions.
  • Advanced Signal Processing: With built-in signal processing capabilities, the MMA6527KCWR2 can deliver cleaner data, reducing the processing load on the host system and improving overall system performance.
  • Robust Design: The device is built to withstand harsh conditions, making it reliable for use in automotive safety systems, industrial equipment, and other demanding applications.

Technical Specifications

The NXP MMA6527KCWR2 is equipped with the following technical specifications:

  • Supply Voltage: 2.4V to 3.6V
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity: Configurable for precise measurements
  • Interface: I2C digital output for easy integration with microcontrollers and processors
  • Package: Small footprint 16-pin QFN package

Applications

The versatility of the NXP MMA6527KCWR2 makes it suitable for a variety of applications, including but not limited to:

  • Automotive safety and stability control systems
  • Consumer electronics such as smartphones, tablets, and gaming controllers
  • Industrial monitoring and control systems
  • Medical devices requiring motion tracking and fall detection
  • Unmanned aerial vehicles (UAVs) and robotics

Overall, the NXP MMA6527KCWR2 is a robust and versatile accelerometer that offers a perfect blend of performance, power efficiency, and durability for advanced motion sensing applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8929 $71.6787
6+ $19.6045 $117.6270
10+ $18.9919 $189.9190
13+ $18.3792 $238.9296
17+ $17.7666 $302.0322
22+ $15.9286 $350.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess