EN
  • EN
  • DE

MMA6813KW

Part No MMA6813KW
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description Accelerometer Dual ±120g 3.135V to 5.25V 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 1.98 mm
Interface SPI
Length 6 mm
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 9 mA
Number of Pins 16
Output Type Digital, SPI
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Weight 179.310734 mg
Width 6 mm
Win Source Part Number 999343-MMA6813KW
Categories Accelerometers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA6813KW CAD Model

Description

The NXP MMA6813KW is a high-performance, low-power, analog output three-axis accelerometer designed for a broad range of applications, from automotive safety systems to industrial equipment monitoring. This robust sensor provides outstanding vibration immunity and stability over temperature variations, making it an ideal choice for demanding environments.

At the heart of the MMA6813KW lies a capacitive micromachined accelerometer that features signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. The selectable full-scale ranges of ±50g and ±100g enable the device to measure both low and high amplitude accelerations with excellent accuracy and linearity.

Key Features:

  • High Sensitivity: The device offers a high sensitivity output that varies with acceleration, allowing for precise measurements.
  • Wide Dynamic Range: The selectable full-scale ranges of ±50g and ±100g cater to a variety of application requirements.
  • Temperature Compensation: Built-in temperature compensation ensures stable performance across a range of operating conditions.
  • Low Power Consumption: Its low power design makes it suitable for battery-powered applications.
  • Robust Design: The MMA6813KW is designed to withstand harsh conditions, making it reliable for automotive and industrial use.
  • Overrange Stop Function: This feature provides a high level of protection against acceleration spikes.

Applications:

  • Automotive safety systems such as Electronic Stability Control (ESC)
  • Crash and impact sensing
  • Vehicle dynamics
  • Industrial equipment monitoring
  • Robotics

The NXP MMA6813KW's combination of features makes it a versatile and reliable choice for any application requiring high-precision acceleration measurements. Its durable design and proven performance under extreme conditions are what set it apart as a leading solution in the field of accelerometers.

You May Also Be Interested in

NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess