EN
  • EN
  • DE

MMA6855LKWR2

Part No MMA6855LKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 10BIT SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4.096
Output Type SPI
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-QFN Exposed Pad
Manufacturer Package 16-QFN-EP (6x6)
Win Source Part Number 789008-MMA6855LKWR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6855LKWR2 CAD Model

Description

The NXP MMA6855LKWR2 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed for a wide range of applications requiring high precision motion and vibration sensing. This advanced sensor is a part of NXP's reputable portfolio of motion sensors, which are known for their reliability and performance in various industries.

Key Features

  • Triaxial Sensing: The MMA6855LKWR2 can measure acceleration in three dimensions, providing comprehensive data on movement and orientation.
  • High Sensitivity: With its high sensitivity, this accelerometer can detect even the slightest movements, making it ideal for applications such as anti-theft systems and vehicle stability control.
  • Wide Dynamic Range: The device supports a wide range of g-forces, allowing for versatile use in different environments and conditions.
  • Low Power Consumption: It is designed for efficiency, which makes it suitable for battery-powered devices where power conservation is crucial.
  • Advanced Signal Conditioning: The onboard signal conditioning circuitry ensures clean and reliable data output, reducing the need for external components.
  • Robust Design: The MMA6855LKWR2 is built to withstand harsh conditions, including high levels of shock and vibration.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs.

Applications

The versatility of the NXP MMA6855LKWR2 makes it well-suited for a variety of applications, including but not limited to:

  • Automotive systems for vehicle dynamics, rollover detection, and crash sensing
  • Consumer electronics such as gaming controllers, personal navigation devices, and fitness trackers
  • Industrial equipment for vibration monitoring and predictive maintenance
  • Medical devices that require motion tracking and fall detection
  • Security systems that benefit from shock and vibration detection

In summary, the NXP MMA6855LKWR2 is a robust, high-performance accelerometer that offers precise motion detection for a multitude of applications. Its combination of triaxial sensing, high sensitivity, and low power consumption makes it an excellent choice for innovators and designers looking to enhance the capabilities of their products with reliable motion and orientation data.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess