EN
  • EN
  • DE

MMA7340LR1

Part No MMA7340LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3-11G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±3g, 11g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TFLGA
Case / Package 14-LGA (3x5)
Family Name MMA73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number MMA7340LR1-ND, MMA7340LR1CT, MMA7340LR1TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927482-MMA7340LR1
Ultra Librarian 3D Model Ultra Librarian MMA7340LR1 CAD Model

Description

The NXP MMA7340LR1 is a versatile, low-power, micromachined accelerometer designed for a broad range of applications. This high-quality sensor is part of NXP's reputable MMA series, known for providing reliable and accurate motion sensing solutions. The MMA7340LR1 is particularly well-suited for mobile devices, gaming systems, and industrial instrumentation, where its small form factor and robust performance are highly valued.

Key Features:

  • Sensitivity: The MMA7340LR1 offers selectable sensitivity ranges of ±3g and ±11g, allowing for precise motion detection and adaptability to different application requirements.
  • Low Power Consumption: Designed with battery-powered devices in mind, it operates with a low supply voltage range from 2.2V to 3.6V, ensuring minimal power drain and extended device life.
  • Signal Conditioning: The accelerometer includes built-in signal conditioning, which reduces the need for external components and simplifies integration into system designs.
  • Self-Test Functionality: It features a self-test capability that verifies the sensor's operational integrity, offering an added layer of reliability for critical applications.
  • Output Interface: The device provides an analog output for each of the X, Y, and Z axes, facilitating easy interfacing with analog-to-digital converters (ADCs) and microcontrollers.
  • Compact Package: Enclosed in a small 14-pin LGA package, the MMA7340LR1 is optimized for space-constrained applications without compromising performance.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications:

  • Mobile and portable devices
  • Gaming and virtual reality systems
  • Vehicle navigation and telematics
  • Anti-theft systems
  • Industrial monitoring and control

The NXP MMA7340LR1's combination of features makes it an excellent choice for designers looking to incorporate motion sensing into their next project. With its easy-to-use analog interface, low power demands, and robust performance, it stands as a smart choice for a multitude of applications.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess