EN
  • EN
  • DE

MMA8450QT

Part No MMA8450QT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 3-Axis, 8-bit/12-bit Digital Accelerometer | ACCELEROMETER 2-8G I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1024 (±2g) ~ 256 (±8g)
Bandwidth 100Hz ~ 200Hz
Output Type I2C
Supply Voltage (V) 1.71V ~ 1.89V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1224809-MMA8450QT
Manufacturer Homepage www.freescale.com
Family Name MMA8450Q
Introduction Date October 13, 2009
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Automotive, Industrial, Consumer Electronics, Portable Devices, Communications & Networking, Wireless, Security, Metering, Medical
Ultra Librarian 3D Model Ultra Librarian MMA8450QT CAD Model

Description

NXP MMA8450QT 3-Axis Accelerometer

The NXP MMA8450QT is a state-of-the-art, high-performance 3-axis accelerometer designed for a wide range of applications, from mobile devices to industrial instrumentation. This compact sensor provides robust and reliable motion and orientation detection, making it an ideal choice for enhancing user interfaces and system functionalities.

Key Features

  • High Sensitivity: The MMA8450QT offers a selectable range of ±2g/±4g/±8g, allowing for precise acceleration measurement across different dynamic environments.
  • Low Power Consumption: With a low-power mode, the device is optimized for battery-powered systems, ensuring extended operation time without compromising performance.
  • High Resolution: 12-bit resolution output allows for the detection of even the slightest movement, providing detailed and accurate data.
  • Embedded Features: Includes motion detection, freefall detection, and orientation detection, which simplify software development and reduce processing load on the host processor.
  • I2C Interface: The sensor utilizes an I2C digital interface for easy integration into most embedded systems.
  • Compact Form Factor: The MMA8450QT comes in a small QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the NXP MMA8450QT enables its use in a broad array of applications, including:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Gaming and Virtual Reality Input Devices
  • Impact and Vibration Monitoring
  • Health and Fitness Monitoring
  • Industrial and Automotive Systems

Reliability and Support

As a product of NXP, a leader in the semiconductor industry, the MMA8450QT is backed by rigorous testing and quality assurance processes. Comprehensive technical support and documentation are available, making the integration process as smooth as possible for developers and engineers.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2222 $57.7776
20+ $5.9263 $118.5260
31+ $5.7415 $177.9865
42+ $5.5556 $233.3352
54+ $5.3708 $290.0232
72+ $4.8152 $346.6944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess