EN
  • EN
  • DE

MMBZ6V2AL

Part No MMBZ6V2AL
Manufacturer NXP / Nexperia
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1323+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 747585-MMBZ6V2AL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ6V2AL CAD Model

Description

The MMBZ6V2AL from NXP Semiconductors is a robust, high-performance Zener diode designed to provide precision voltage regulation and protection for sensitive electronic circuits. This small-signal Zener diode is a key component for applications requiring a stable and reliable voltage reference.

Key Features

  • Voltage Regulation: The MMBZ6V2AL offers a nominal Zener voltage of 6.2V, making it an excellent choice for 5V circuits that require an additional margin of stability and protection.
  • Power Dissipation: With a total power dissipation of 225mW, this diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Encased in a small SOT-23 surface-mount package, the MMBZ6V2AL is ideal for space-constrained applications where PCB real estate is at a premium.
  • High Surge Capability: It is designed to withstand surge currents, ensuring protection against voltage spikes and transients that can damage electronic components.
  • Low Leakage Current: The leakage current is minimized, which is crucial for maintaining energy efficiency in battery-operated devices.
  • Operating Temperature: Its operating temperature range of -55°C to +150°C allows for deployment in a wide variety of environmental conditions.

Applications

The MMBZ6V2AL is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The MMBZ6V2AL is manufactured to meet high standards, ensuring consistent performance and longevity in the field. Users can trust this Zener diode to provide stable voltage regulation and transient protection in their critical applications.

Conclusion

The NXP MMBZ6V2AL is a reliable and efficient solution for voltage regulation and protection needs in a variety of electronic applications. Its compact form factor, combined with its robust performance, makes it an excellent choice for designers looking for a high-quality Zener diode from a trusted manufacturer.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0230 $50.0250
5,295+ $0.0189 $100.0755
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,485+ $0.0154 $300.0690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess