Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series MCore
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor M210
Utilized IC / Part MMC2114
Mounting Type Fixed
Contents Board(s)
Base Product Number MMC2114
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1345955-MMCEVB2114
Ultra Librarian 3D Model Ultra Librarian MMCEVB2114 CAD Model

Description

The MMCEVB2114 is a high-performance evaluation board from NXP Semiconductors, designed to showcase the capabilities of the MMCE2114 EPIC microcontroller. This microcontroller is part of the advanced EPIC (Embedded Programmable Interrupt Controller) series, which is known for its robust performance in embedded systems and IoT applications.

Key Features

  • High Processing Power: The MMCEVB2114 features a powerful core that provides ample computational resources for complex tasks and applications.
  • Integrated Memory: Equipped with a generous amount of integrated memory, this evaluation board facilitates efficient data management and storage, enabling developers to implement sophisticated programs without external memory constraints.
  • Connectivity Options: With a variety of connectivity options such as USB, Ethernet, and CAN, the MMCEVB2114 offers flexibility for peripheral connections and network communication, making it suitable for a wide range of applications.
  • Expansion Capabilities: The board includes expansion headers that allow for additional modules and components to be added, enhancing its functionality and adaptability for different use cases.
  • Onboard Debugging: Developers can streamline their development process with the onboard debugging features, which facilitate easy troubleshooting and code optimization.

Applications

The MMCEVB2114 is designed for use in a variety of applications, including industrial control systems, automotive electronics, home automation, and smart energy solutions. Its robust feature set makes it an ideal platform for developing and testing software and hardware components in these areas.

Development Support

NXP provides comprehensive development support for the MMCEVB2114, including detailed documentation, software tools, and a supportive community. Developers can access resources such as software development kits (SDKs), application notes, and example code to expedite the development process and bring their products to market faster.

Conclusion

The MMCEVB2114 evaluation board from NXP is a versatile and powerful tool for developers looking to harness the capabilities of the MMCE2114 EPIC microcontroller. With its range of features and extensive support ecosystem, it provides a solid foundation for creating innovative and reliable embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
DEV KIT TOOL KIT PWR MGMT / MB91460 series FR60 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SK-91463N-64PMC
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
Microchip Technology
SAMHA1G16A XPLAINED PRO EVAL BRD / ATSAMHA1G16A SAMHA1G16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAMHA1G16A-XPRO
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
STMicroelectronics
NUCLEO-64 STM32F030R8 EVAL BRD / STM32F030R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $22.7020
ECAD model for NUCLEO-F030R8
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE
STMicroelectronics
SPC564A EVAL BRD / SPC564A series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC564A80CAL176
NXP / Nexperia
FREEDOM KL03 EVAL BRD / KL03 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL03Z
STMicroelectronics
NUCLEO-144 STM32F446ZE EVAL BRD / STM32F446ZE, mbed-Enabled Development Nucleo-144 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $48.4516
ECAD model for NUCLEO-F446ZE

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention