EN
  • EN
  • DE

ATSAMHA1G16A-XPRO

Part No ATSAMHA1G16A-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAMHA1G16A XPLAINED PRO EVAL BRD / ATSAMHA1G16A SAMHA1G16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM HA1
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform SAMHA1G16A Xplained Pro
Utilized IC / Part ATSAMHA1G16A
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAMHA1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1173005-ATSAMHA1G16A-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1G16A-XPRO CAD Model

Description

Microchip Technology's ATSAMHA1G16A-XPRO - Xplained Pro Evaluation Kit

The ATSAMHA1G16A-XPRO from Microchip Technology is a comprehensive evaluation kit designed to support the development and rapid prototyping of applications using the ATSAMHA1G16A microcontroller. This feature-rich development board is part of the Xplained Pro series, which is renowned for its user-friendly interface and extensive ecosystem. The board is an ideal platform for engineers and hobbyists alike who are developing IoT (Internet of Things) devices, sensor systems, and other embedded applications that require low power consumption and high-performance processing.

The ATSAMHA1G16A microcontroller, which lies at the heart of the Xplained Pro evaluation kit, is built on a highly-efficient ARM Cortex-M0+ processor. It boasts a clock speed of up to 48MHz and includes 256KB of flash memory and 32KB of SRAM, providing ample space and speed for complex applications. Additionally, it features a wide range of connectivity options, including USB, SPI, I2C, and UART interfaces, as well as a variety of analog and digital peripherals that enhance its versatility in numerous application scenarios.

The evaluation kit comes equipped with an integrated debugger, eliminating the need for external tools and simplifying the debugging process. The ATSAMHA1G16A-XPRO also supports the Atmel Data Visualizer, a program that provides real-time streaming data from the board which can be used for analysis and diagnostics. The board includes extension headers that are compatible with a wide range of add-on boards from both Microchip and third-party providers, enabling developers to expand the board's capabilities with additional modules such as wireless connectivity, sensors, and display systems.

For ease of use, the ATSAMHA1G16A-XPRO is supported by the Atmel Studio Integrated Development Environment (IDE), which provides a seamless environment for code development and testing. Microchip also offers a wealth of software examples, application notes, and a comprehensive development ecosystem that helps to reduce development time and cost.

In summary, the ATSAMHA1G16A-XPRO is a powerful and flexible development tool that accelerates the development of innovative embedded systems, making it an excellent choice for professionals and enthusiasts aiming to bring their ideas to life with efficiency and ease.

You May Also Be Interested in

Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess