EN
  • EN
  • DE

MAX1792EUA+T

Part No MAX1792EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702205-MAX1792EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA+T CAD Model

Description

Maxim Integrated's MAX1792EUA+T: A High-Efficiency, Low-Dropout Linear Regulator

The MAX1792EUA+T from Maxim Integrated is a state-of-the-art linear regulator designed to deliver high efficiency and stable performance for a wide range of applications. This compact, low-dropout (LDO) regulator is capable of sourcing up to 500mA of output current, making it ideal for portable devices, battery-powered equipment, and other space-constrained applications where efficient power management is crucial.

One of the standout features of the MAX1792EUA+T is its low dropout voltage, which ensures minimal loss of power across the regulator, thereby extending battery life in portable applications. The device operates with a dropout voltage as low as 150mV at full load, which is particularly beneficial for systems that run on low supply voltages.

The MAX1792EUA+T offers a wide input voltage range from 2.5V to 5.5V, making it versatile for various power supply configurations. Its output voltage is factory preset to 3.3V, which is a common voltage level for digital circuits, but it can be adjusted from 1.25V to 5V with external resistors, providing flexibility to meet specific design requirements.

This LDO features an excellent transient response, which helps to maintain output voltage stability during sudden changes in load current. Additionally, it includes a variety of protection features such as thermal shutdown and short-circuit protection, enhancing the reliability and safety of the end application.

The MAX1792EUA+T comes in a small 8-pin µMAX package, which is highly beneficial for designs where board space is at a premium. Its thermal resistance is optimized to ensure proper heat dissipation, even in compact layouts.

For designers looking to reduce power consumption without sacrificing performance, the MAX1792EUA+T also supports a low quiescent current of just 120µA, which drops to less than 1µA in shutdown mode. This feature significantly reduces power usage when the device is in standby or turned off, further prolonging battery life in portable applications.

In summary, the MAX1792EUA+T LDO from Maxim Integrated is a robust, efficient, and versatile power management solution that can be seamlessly integrated into a variety of electronic systems, delivering consistent performance with minimal power loss.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2352 $58.2336
44+ $2.6542 $116.7848
68+ $2.5722 $174.9096
93+ $2.4890 $231.4770
121+ $2.4059 $291.1139
161+ $2.1575 $347.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess