EN
  • EN
  • DE

MMDS25254HT1

Part No MMDS25254HT1
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC MOD RF ALIGNMENT 2G 32QFN  /  RF IC Advanced Doherty Alignment Module General Purpose 2.3GHz ~ 2.7GHz 32-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Function Advanced Doherty Alignment Module
Frequency 2.3GHz ~ 2.7GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (6x6)
Base Product Number MMDS25254
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 935322101528
Standard Package 1,000
Win Source Part Number 1033156-MMDS25254HT1
Ultra Librarian 3D Model Ultra Librarian MMDS25254HT1 CAD Model

Description

Introducing the NXP MMDS25254HT1 Power Transistor

The NXP MMDS25254HT1 is a state-of-the-art RF power LDMOS transistor designed to deliver exceptional performance in high-frequency applications. This robust component is specifically engineered to meet the rigorous demands of broadcast and industrial, scientific, and medical (ISM) applications, offering a perfect blend of power, efficiency, and reliability.

With its advanced LDMOS technology, the MMDS25254HT1 is capable of operating at a frequency range of up to 2.5 GHz, making it an ideal choice for a wide range of uses, including RF energy, plasma generation, laser excitation, and particle accelerators. Its high gain, high efficiency, and wide bandwidth make it a versatile solution for designers seeking to optimize their RF systems.

Key Features of the MMDS25254HT1:

  • High Frequency Performance: Operates effectively up to 2.5 GHz, providing a broad range of application possibilities.
  • Power Efficiency: Utilizes LDMOS technology to ensure high efficiency, which is crucial for reducing thermal loads and improving system longevity.
  • Robustness: The transistor is designed to withstand high voltage standing wave ratios (VSWRs), making it highly durable in mismatched load conditions.
  • Thermal Management: Features an excellent thermal design that aids in maintaining stable operation even under high-temperature conditions.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge protection, enhancing the device's resilience against unexpected electrical spikes.

The MMDS25254HT1 is not only powerful but also user-friendly. It is housed in a ceramic package that is easy to install and integrate into various circuit designs. Its compact size and light weight contribute to a reduced system footprint, allowing for more efficient use of space in tight design constraints.

Whether you are developing high-power amplifiers for broadcast applications or sophisticated equipment for medical procedures, the NXP MMDS25254HT1 offers the performance and reliability needed to drive your innovation forward. By choosing the MMDS25254HT1, you are selecting a product from NXP, a trusted leader in RF technology, ensuring your projects are powered by quality and expertise.

You May Also Be Interested in

MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess