EN
  • EN
  • DE

MMG20241HT1

Part No MMG20241HT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GP 450MHZ-3.8GHZ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 450MHz ~ 3.8GHz SOT-89A
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89A
Family Name MMG20241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MMG20241HT1TR, MMG20241HT1DKR, MMG20241HT1CT, 935311653147
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885385-MMG20241HT1
Ultra Librarian 3D Model Ultra Librarian MMG20241HT1 CAD Model

Description

Introducing the MMG20241HT1 RF Power Transistor from NXP

The MMG20241HT1 is a cutting-edge RF power transistor designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This robust component is engineered to deliver exceptional performance in a wide range of radio frequency applications. With its advanced technology and reliable construction, the MMG20241HT1 is ideal for professionals looking to enhance their RF power amplification systems.

Key Features

  • High Efficiency: The MMG20241HT1 boasts an impressive high efficiency, which ensures minimal power loss during operation, leading to a more sustainable and cost-effective solution for high-power RF applications.
  • Wide Frequency Range: This transistor is capable of operating over a broad frequency range, making it versatile for use in various applications including base station transmitters for wireless communications, broadcast transmitters, and RF heating.
  • High Gain: With its high gain levels, the MMG20241HT1 offers excellent signal amplification, which is crucial for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Thermal Performance: NXP's MMG20241HT1 is designed with superior thermal performance in mind, ensuring that the device remains operational even under high temperature conditions. This is vital for maintaining reliability and longevity in demanding applications.
  • Durable Construction: The transistor is built with ruggedness in mind, allowing it to withstand the rigors of industrial environments and ensuring a long operational life.

Applications

The versatility of the MMG20241HT1 makes it suitable for a variety of RF power applications. Its high linearity and efficiency make it an excellent choice for cellular base station amplifiers, including those used in 4G and 5G networks. Additionally, it can be used in television transmitters, industrial, scientific, and medical (ISM) applications, as well as in aerospace and defense systems where reliable high-power amplification is required.

Conclusion

Overall, the MMG20241HT1 from NXP is a testament to the company's commitment to providing high-quality, high-performance RF components. With its combination of efficiency, gain, and thermal resilience, this power transistor stands out as an excellent choice for engineers and designers looking to push the boundaries of RF power amplification.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5698 $60.6866
40+ $2.9291 $117.1640
62+ $2.8376 $175.9312
85+ $2.7461 $233.4185
109+ $2.6546 $289.3514
146+ $2.3799 $347.4654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess