EN
  • EN
  • DE

LP873344RHDRQ1

Part No LP873344RHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC POWER / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 Programmable, 0.7V ~ 3.36V, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP873344
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353978-LP873344RHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP873344RHDRQ1 CAD Model

Description

The LP873344RHDRQ1 is a high-performance power management integrated circuit (PMIC) from Texas Instruments, designed specifically for the rigorous demands of automotive applications. This advanced PMIC is engineered to provide a reliable and efficient power supply solution for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Multi-Channel Configuration: The LP873344RHDRQ1 features multiple output channels, including step-down converters and low-dropout regulators (LDOs), to power various components of automotive systems.
  • High Efficiency: With integrated power MOSFETs, this PMIC operates with high efficiency, reducing heat generation and improving overall system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations common in automotive power systems.
  • Robust Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal shutdown protection mechanisms, ensuring the safety and longevity of both the PMIC and the system it powers.
  • Programmable Output Voltage: The output voltages are programmable via an I2C interface, enabling precise control over power delivery to sensitive automotive electronics.
  • Small Footprint: The LP873344RHDRQ1 comes in a compact package, making it suitable for space-constrained applications.

Applications

This PMIC is ideal for a variety of automotive applications, such as:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules
  • Instrument Cluster Systems

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LP873344RHDRQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring its reliability and performance under extreme conditions commonly found in automotive environments.

Support and Resources

Texas Instruments provides extensive technical support and resources for the LP873344RHDRQ1, including datasheets, reference designs, and application notes, to facilitate the integration of this PMIC into various automotive systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7980 $52.1820
22+ $4.7574 $104.6628
33+ $4.6087 $152.0871
45+ $4.4600 $200.7000
58+ $4.3114 $250.0612
78+ $3.8654 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess