The TPS548D21RVFR is a highly efficient, synchronous buck converter from Texas Instruments, designed to provide precision voltage regulation in a compact form factor. This advanced power solution is ideal for applications that demand high-performance power conversion with minimal energy loss.
Key Features:
- Output Voltage Range: This device supports an adjustable output voltage range that can be finely tuned to meet the specific demands of your application.
- High Efficiency: With its synchronous buck topology, the TPS548D21RVFR achieves high conversion efficiency, minimizing heat generation and improving system reliability.
- Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs within the package reduces external component count and simplifies the design process.
- Advanced Control: The converter utilizes a D-CAP3 control mode that provides a fast transient response, making it suitable for powering the latest high-performance integrated circuits.
- Thermal Management: The device is designed with thermal performance in mind, featuring an exposed thermal pad for improved heat dissipation.
- Compact Size: Housed in a small 5x7mm QFN package, the TPS548D21RVFR is optimized for space-constrained applications.
Applications:
The versatility of the TPS548D21RVFR makes it an excellent choice for a wide range of applications, including:
- Networking equipment such as routers and switches
- Telecommunication infrastructure
- Enterprise computing and servers
- Storage systems
- FPGA, DSP, and ASIC power supplies
Technical Specifications:
- Input Voltage Range: 2.95V to 17V
- Output Current: Up to 40A
- Switching Frequency: Programmable from 400kHz to 1.2MHz
- Package: 40-pin QFN (RVF)
For designers and engineers looking for a power-efficient, space-saving voltage regulator solution, the TPS548D21RVFR from Texas Instruments represents a robust choice, offering high performance in a small package.