EN
  • EN
  • DE

MIC5317-3.3YMT-TZ

Part No MIC5317-3.3YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 4DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.31V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 39 µA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Base Product Number MIC5317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4500-2,1611-MIC5317-3.3YMT-TZDKR,576-4500-1,1611-MIC5317-3.3YMT-DKR,1611-MIC5317-3.3YMT-TZDKR-ND,1611-MIC5317-3.3YMT-TZCT,1611-MIC5317-3.3YMT-DKR-ND,1611-MIC5317-3.3YMT-TZDKRINACTIVE,MIC5317-3.3YMT TZ,576-4500-6
Standard Package 10,000
Win Source Part Number 1120967-MIC5317-3.3YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5317-3.3YMT-TZ CAD Model

Description

Microchip Technology's MIC5317-3.3YMT-TZ: High-Performance LDO Voltage Regulator

The MIC5317-3.3YMT-TZ from Microchip Technology is a high-quality, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 3.3V with excellent accuracy. This efficient and reliable component is an ideal choice for noise-sensitive applications due to its low noise performance and high power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable voltage for consistent performance.
  • High Current Capability: Capable of sourcing up to 150mA of output current, suitable for a variety of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Shutdown Protection: Increases reliability and safety by preventing the regulator from overheating.
  • Current Limit Protection: Helps to safeguard the device and the load from overcurrent conditions.
  • Low Noise Performance: With a low output noise specification, it is perfect for RF and precision analog circuits.
  • High PSRR: Excellent power supply rejection ratio minimizes the effects of fluctuations in the input voltage on the output voltage.
  • Small Footprint: The tiny 4-pin 1.2mm x 1.6mm Thin SOT-23 package saves valuable board space.

Applications

The MIC5317-3.3YMT-TZ is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication systems
  • Medical devices
  • Audio and video equipment
  • Microcontroller power supplies

Conclusion

Microchip Technology's MIC5317-3.3YMT-TZ LDO voltage regulator is a compact, high-performance solution for applications requiring a stable 3.3V power supply. Its combination of features such as low dropout, high PSRR, low noise, and protection circuitry make it a robust choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4374 $50.3010
280+ $0.3589 $100.4920
435+ $0.3477 $151.2495
595+ $0.3365 $200.2175
770+ $0.3253 $250.4810
1,030+ $0.2916 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess