EN
  • EN
  • DE

MAFL-011078

Part No MAFL-011078
Manufacturer MACOM Technology Solutions
Catalog RF Multiplexers
Description RF DIPLEXER 42/54MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Diplexer
Frequency Bands (Low / High) 5MHz ~ 42MHz / 54MHz ~ 1.218GHz
Return Loss (Low Band / High Band) 24.0dB / 24.0dB
Mounting Type Surface Mount
Package / Case 20-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian MAFL-011078 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
2520 617~1511/1710~2690MHZ DPX T
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGR
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHP
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess