EN
  • EN
  • DE

MMPF0100F0EP

Part No MMPF0100F0EP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN / - Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Tray
Product Status Obsolete
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MMPF0
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845707-MMPF0100F0EP
Ultra Librarian 3D Model Ultra Librarian MMPF0100F0EP CAD Model

Description

NXP MMPF0100F0EP Power Management Integrated Circuit (PMIC)

The NXP MMPF0100F0EP is a highly flexible and configurable Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of modern, high-performance processors. This advanced PMIC is part of the PF Series from NXP and is tailored to support i.MX processors, providing a comprehensive power solution for a wide range of applications including automotive, industrial, and consumer electronics.

With its smart configuration and multiple output channels, the MMPF0100F0EP ensures efficient power distribution and management across various subsystems. The device features a combination of buck and boost converters, linear regulators, and switchable outputs that are fully programmable through I2C communication, allowing designers to fine-tune performance and power consumption to their specific needs.

Key Features:

  • Multiple Power Outputs: The PMIC provides up to six buck converters and six linear regulators, ensuring a wide range of output voltages and currents to power cores, memory, and peripherals.
  • Programmable Voltage: Output voltages are programmable in fine steps, enabling precise power delivery and optimization for various components.
  • Flexibility: The device's configurable options allow for seamless integration with different processor families and system designs.
  • Coin-cell Charger: Includes a dedicated coin-cell charger, ideal for real-time clock backup or other low-power needs.
  • Power Sequencing: Integrated power sequencing logic simplifies system design by managing the power-up and power-down order of system components.
  • Protection Features: The PMIC incorporates overvoltage, undervoltage, overcurrent, and thermal protection to ensure system stability and safety.

The MMPF0100F0EP also supports a range of standby and low-power modes, making it an excellent choice for battery-powered and energy-sensitive applications. Its robust design ensures reliable operation over a wide temperature range, and the compact QFN package allows for space-efficient PCB layouts.

Overall, the NXP MMPF0100F0EP PMIC stands out as a versatile and reliable power management solution that can adapt to the needs of complex electronic systems, delivering precise power control and enhancing the performance and longevity of the end product.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6616 $53.6312
16+ $6.2865 $100.5840
25+ $6.0900 $152.2500
34+ $5.8936 $200.3824
44+ $5.6971 $250.6724
59+ $5.1078 $301.3602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess