The NXP MMPF0100F2AEP is a sophisticated Power Management Integrated Circuit (PMIC) designed to meet the power requirements of high-performance processors and platforms. This advanced PMIC is part of the PF Series, which is renowned for providing reliable and flexible power solutions to a wide range of applications, including automotive, industrial, and consumer electronics.
Key Features:
- Multiple Output Configurations: The MMPF0100F2AEP offers a versatile set of outputs, including six buck converters and one boost converter, providing a comprehensive power solution for various system components.
- Programmable Voltage: It features programmable output voltages, allowing designers to fine-tune the power delivery for specific system requirements.
- Integrated Power Control: With an I2C interface, the PMIC enables dynamic voltage scaling and power sequencing, optimizing power efficiency and performance.
- Coin-cell Charger: The inclusion of a coin-cell charger ensures backup power for real-time clocks and other low-power components during main power loss.
- High Efficiency: The PMIC's high-efficiency regulators help to reduce heat generation and extend battery life in portable applications.
Applications:
The MMPF0100F2AEP is ideally suited for powering complex systems requiring multiple power rails, such as:
- Multi-core processors
- Automotive infotainment systems
- Industrial control units
- Networking and telecommunications equipment
Technical Specifications:
- Input Voltage Range: 2.8V to 4.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 56-QFN (8x8mm)
The NXP MMPF0100F2AEP is engineered to provide a secure and dependable power management solution that can be tailored to a variety of complex electronic systems. Its robust feature set and programmable options make it an essential component for designers looking to optimize power efficiency and performance in their next-generation products.