EN
  • EN
  • DE

MMPF0100F2EP

Part No MMPF0100F2EP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Part Number Series MMPF0100
Manufacturer Pack Quantity 1,040
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814154-MMPF0100F2EP
Ultra Librarian 3D Model Ultra Librarian MMPF0100F2EP CAD Model

Description

NXP MMPF0100F2EP Power Management Integrated Circuit (PMIC)

The NXP MMPF0100F2EP is a highly versatile and advanced Power Management Integrated Circuit (PMIC) designed to meet the power requirements of high-performance processors and systems. As part of NXP's PF Series Power Management ICs, this PMIC is optimized for i.MX processors and is well-suited for a variety of applications, including automotive, industrial, and consumer electronics.

Featuring a flexible and configurable architecture, the MMPF0100F2EP provides a comprehensive solution for managing and supplying power to complex systems. It incorporates multiple buck converters, linear regulators, and switchable LDOs to ensure efficient power distribution and regulation across the entire system. This integration helps designers to reduce board space, component count, and overall system complexity, leading to a more streamlined design process and quicker time to market.

The MMPF0100F2EP supports a wide input voltage range, making it adaptable to different power sources and battery technologies. Its built-in power sequencing capabilities are programmable, which allows for precise control over the power-up and power-down sequences of the system's various subsystems, thereby enhancing system stability and reliability.

One of the key features of the MMPF0100F2EP PMIC is its I2C communication interface, which enables real-time system monitoring and dynamic voltage scaling. This functionality allows for power optimization based on system performance requirements, contributing to energy efficiency and prolonged battery life in portable applications.

The PMIC also includes safety features such as under-voltage lockout, over-voltage protection, thermal shutdown, and current limit protection. These protective measures ensure the longevity of the system by preventing damage from electrical anomalies.

In conclusion, the NXP MMPF0100F2EP is a sophisticated power management solution that combines performance, flexibility, and protection. Its comprehensive feature set makes it an ideal choice for designers looking to create robust, efficient, and high-performing systems across a wide range of applications.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3890 $61.4460
33+ $3.6013 $118.8429
50+ $3.4893 $174.4650
69+ $3.3761 $232.9509
89+ $3.2640 $290.4960
119+ $2.9268 $348.2892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess