EN
  • EN
  • DE

MMPF0100NPAEP

Part No MMPF0100NPAEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Part Number Series MMPF0100
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803907-MMPF0100NPAEP
Ultra Librarian 3D Model Ultra Librarian MMPF0100NPAEP CAD Model

Description

NXP MMPF0100NPAEP Power Management Integrated Circuit (PMIC)

The NXP MMPF0100NPAEP is a highly versatile Power Management Integrated Circuit (PMIC) designed to meet the demanding needs of today's complex embedded systems. This advanced PMIC is an optimal solution for providing power management for processors within the i.MX 6 series, as well as other applications requiring a broad range of power options and high efficiency.

This power management unit is part of NXP's PF Series PMICs and is specifically engineered to deliver reliable and stable power to multicore processors. With its flexible and programmable architecture, the MMPF0100NPAEP allows designers to customize their power supply configuration to match the specific requirements of their system, ensuring optimal performance and power efficiency.

Key Features:

  • Configurable Outputs: The PMIC features up to 6 buck converters, 6 linear regulators, DDR reference, and coin cell charger, providing a comprehensive set of configurable outputs for various system components.
  • Smart Power Control: With its integrated power control logic, it offers sequencing and safe startup of multicore processors and peripherals, ensuring a smooth power-up sequence.
  • High Efficiency: The device is designed for high-efficiency power conversion, which helps to minimize heat generation and improve overall system performance.
  • Programmability: The PMIC can be programmed via I2C communication, allowing for dynamic voltage scaling, power sequencing, and other adjustments on-the-fly.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout, over-voltage protection, over-temperature protection, and short-circuit protection to ensure the longevity and reliability of the end application.

The MMPF0100NPAEP is designed with a focus on facilitating easy integration into system designs, with a minimal external component count, which helps to reduce overall design complexity and time to market. Its robust design ensures that it can withstand the rigors of real-world applications, making it a trusted choice for powering today's sophisticated electronic devices.

With its comprehensive feature set and adaptability, the NXP MMPF0100NPAEP PMIC stands out as a powerful and flexible solution for power management in a wide range of applications, from consumer electronics to industrial automation and automotive systems.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6404 $51.8424
15+ $7.0896 $106.3440
22+ $6.8680 $151.0960
31+ $6.6465 $206.0415
39+ $6.4249 $250.5711
53+ $5.7603 $305.2959
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,134 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess