EN
  • EN
  • DE

MMPF0100NPAZESR2

Part No MMPF0100NPAZESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Part Number Series MMPF0100
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803400-MMPF0100NPAZESR2
Ultra Librarian 3D Model Ultra Librarian MMPF0100NPAZESR2 CAD Model

Description

NXP MMPF0100NPAZESR2 Power Management Integrated Circuit (PMIC)

The MMPF0100NPAZESR2 is a highly flexible and programmable complete power management integrated circuit (PMIC) developed by NXP Semiconductors. This advanced power solution is designed to meet the demanding needs of various applications, particularly those within the automotive, industrial, and consumer electronics sectors. It is particularly well-suited for processors requiring multiple power rails, such as NXP's own i.MX series of application processors.

This PMIC features a smart configuration of power resources that includes six buck converters, one boost converter, six linear regulators, and a coin cell charger, making it an ideal choice for systems that require a wide range of voltage rails and power options. The MMPF0100NPAZESR2 also provides a high degree of programmability, allowing designers to tailor the power sequences and voltages according to their specific system requirements through the I2C interface.

With an input voltage range of 2.8V to 4.5V, the MMPF0100NPAZESR2 is designed to operate efficiently across various power sources. Its built-in power sequencing logic ensures that voltage rails are enabled in the correct order, thereby providing safe and reliable operation to the connected SoC, memory, and peripheral devices.

Safety and protection features are a cornerstone of the MMPF0100NPAZESR2 design. The device includes under-voltage lockout (UVLO), over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown mechanisms. These features protect both the PMIC and the system it powers from a wide range of potential fault conditions, ensuring a robust and dependable power management solution.

The MMPF0100NPAZESR2 is available in a space-saving 10x10mm QFN package, making it an excellent choice for compact and space-constrained applications. Its advanced integration reduces the need for multiple discrete components, simplifying the design and reducing the overall bill of materials.

Overall, the NXP MMPF0100NPAZESR2 PMIC provides designers with a highly integrated, efficient, and flexible power management solution that can be customized to fit the unique needs of their applications, while also ensuring the reliability and longevity of their end products.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4261 $57.1305
11+ $9.3752 $103.1272
17+ $9.0823 $154.3991
23+ $8.7893 $202.1539
30+ $8.4963 $254.8890
40+ $7.6174 $304.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess